Trans Darlington PNP 100V 8A TO220
Trans Darlington PNP 100V 8A TO220
Bipolar (BJT) Transistor PNP - Darlington 100V 8A 60W Through Hole TO-220
PNP Darlington Transistor 100V 8A TO-220AB Product overview: BDX54C from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 8A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BDX54C can be used for catalog matching and distributor lookup.
TRANS PNP DARL 100V 8A TO220
Darlington Transistors PNP Power Darlington
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Darlington Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Darlington Transistors |
| Product Number | 7142690 | 497-12145-ND | 276-BDX54C | BDX54C | BDX54C |
| Product Name | Darlington Pairs | Single Bipolar Transistors | 100V 8A Bipolar Transistor | Single Bipolar Transistors | Darlington Transistors |
| Polarity | PNP | PNP | PNP | PNP - Darlington; PNP | |
| Package Type | TO-220; To-220 | TO-220; TO-220-3 | TO-220; TO-220-3 | ||
| Number of units in IC | 1 | ||||
| IC(max) | 8000 milliamps | 8000 milliamps | |||
| VCEO | 100 volts | 100 volts |