NPN Darlington Transistor 100V 0.5A PDIP 7-Ch Product overview: SN75468N from Texas Instruments is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 0.5A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-SN75468N can be used for catalog matching and distributor lookup.
Trans Darlington NPN 100V 0.5A PDIP16
Bipolar (BJT) Transistor Array 7 NPN Darlington 100V 500mA Through Hole 16-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 082449-SN75468N
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: 7 NPN Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 16-SO
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 1.6V @ 500μA, 350mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial
Darlington Transistors High V Darlington
TRANS 7NPN DARL 100V 0.5A 16DIP
TRANSISTOR ARRAY, DARLINGTON; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:100V; Power Dissipation Pd:-; DC Collector Current:500mA; DC Current Gain hFE:-; Transistor Case Style:DIP; No. of Pins:16Pins; Operating RoHS Compliant: Yes
TRANS 7NPN DARL 100V 0.5A 16DIP
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Darlington Transistors | Transistors | Transistors | Darlington Transistors | Bipolar RF Transistors | Darlington Transistors | Bipolar RF Transistors |
| Product Number | 277-SN75468N | 527883 | 296-9917-5-ND | 082449-SN75468N | SN75468N | SN75468N | 26AJ9679 | SN75468N |
| Product Name | 100V 0.5A Bipolar Transistor | Darlington Pairs | Bipolar Transistor Arrays | TRANSISTORS - Transistors (BJT) - Arrays - SN75468N | Darlington Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor Array, Darlington; Transistor Polarity Texas Instruments | Bipolar Transistor Arrays |
| Polarity | NPN | NPN | NPN | NPN; 7 NPN Darlington | 7 NPN Darlington; NPN | |||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | 500 milliamps | ||||
| VCEO | 100 volts | 100 volts | 100 volts | |||||
| TJ | 0.0 C (32 F) | 150 C (302 F) |