Bipolar (BJT) Transistor Array 8 NPN Darlington 50V 500mA 2.25W Through Hole 18-DIP
Eight Darlington array Product overview: ULQ2804A from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-ULQ2804A can be used for catalog matching and distributor lookup.
Darlington Transistors Eight NPN Array
TRANS 8NPN DARL 50V 0.5A 18DIP
TRANS 8NPN DARL 50V 0.5A 18DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Darlington Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 497-7692-5-ND | 277-ULQ2804A | ULQ2804A | ULQ2804A | ULQ2804A |
| Product Name | Bipolar Transistor Arrays | Bipolar Transistor | Darlington Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor Arrays |
| Polarity | NPN | NPN | 8 NPN Darlington; NPN | ||
| Package Type | "18-DIP (0.300"", 7.62mm)" | 18-DIP (0.300", 7.62mm) | |||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | ||
| VCEO | 50 volts | 50 volts | 50 volts |