onsemi Darlington Pairs MJD112T4G

Description
Trans Darlington NPN 100V 4A DPAK
Request a Quote Datasheet
Description
Trans Darlington NPN 100V 4A DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Darlington Pairs - 463016P - RS Components, Ltd.
Corby, Northants, United Kingdom
Darlington Pairs
463016P
Darlington Pairs 463016P
Trans Darlington NPN 100V 4A DPAK

Trans Darlington NPN 100V 4A DPAK

Supplier's Site
Darlington Pairs - 1250070 - RS Components, Ltd.
Corby, Northants, United Kingdom
Darlington Pairs
1250070
Darlington Pairs 1250070
Trans Darlington NPN 100V 4A DPAK

Trans Darlington NPN 100V 4A DPAK

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - MJD112T4G - 003590-MJD112T4G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJD112T4G
003590-MJD112T4G
TRANSISTORS - Transistors (BJT) - Single - MJD112T4G 003590-MJD112T4G
Manufacturer: ON Semiconductor Win Source Part Number: 003590-MJD112T4G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 25MHz Transistor Polarity: NPN - Darlington Family Name: MJD112 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: DPAK-3 Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 3V @ 40mA, 4A Collector Cut-off Current(Max): 20μA Typical Gain (hFE) (Min): 1000 @ 2A, 3V Maximum Power Dissipation: 1.75W Alternative Parts (Cross-Reference): CJD112 BK Lead Free; CJD112 TR13; CJD112; CJD112 TR13 Lead Free; Introduction Date: August 31, 1995 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Automotive, Signal Processing

Manufacturer: ON Semiconductor
Win Source Part Number: 003590-MJD112T4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 25MHz
Transistor Polarity: NPN - Darlington
Family Name: MJD112
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DPAK-3
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 3V @ 40mA, 4A
Collector Cut-off Current(Max): 20μA
Typical Gain (hFE) (Min): 1000 @ 2A, 3V
Maximum Power Dissipation: 1.75W
Alternative Parts (Cross-Reference): CJD112 BK Lead Free; CJD112 TR13; CJD112; CJD112 TR13 Lead Free;
Introduction Date: August 31, 1995
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Automotive, Signal Processing

Buy Now Datasheet
Single Bipolar Transistors - MJD112T4GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJD112T4GOSCT-ND
Single Bipolar Transistors MJD112T4GOSCT-ND
Bipolar (BJT) Transistor NPN - Darlington 100V 2A 25MHz 20W Surface Mount DPAK

Bipolar (BJT) Transistor NPN - Darlington 100V 2A 25MHz 20W Surface Mount DPAK

Buy Now Datasheet
Single Bipolar Transistors - MJD112T4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJD112T4GOSTR-ND
Single Bipolar Transistors MJD112T4GOSTR-ND
Bipolar (BJT) Transistor NPN - Darlington 100V 2A 25MHz 20W Surface Mount DPAK

Bipolar (BJT) Transistor NPN - Darlington 100V 2A 25MHz 20W Surface Mount DPAK

Buy Now Datasheet
Single Bipolar Transistors - MJD112T4GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJD112T4GOSDKR-ND
Single Bipolar Transistors MJD112T4GOSDKR-ND
Bipolar (BJT) Transistor NPN - Darlington 100V 2A 25MHz 20W Surface Mount DPAK

Bipolar (BJT) Transistor NPN - Darlington 100V 2A 25MHz 20W Surface Mount DPAK

Buy Now Datasheet
Singapore, Singapore
100V 2A DPAK Bipolar Transistor
276-MJD112T4G
100V 2A DPAK Bipolar Transistor 276-MJD112T4G
NPN Darlington Transistor, 100V, 2A, DPAK Product overview: MJD112T4G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 2A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD112T4G can be used for catalog matching and distributor lookup.

NPN Darlington Transistor, 100V, 2A, DPAK Product overview: MJD112T4G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 2A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD112T4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - MJD112T4G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MJD112T4G
Single Bipolar Transistors MJD112T4G
TRANS NPN DARL 100V 2A DPAK

TRANS NPN DARL 100V 2A DPAK

Supplier's Site Datasheet
Darlington Transistor, Npn, 100V, D-Pak, Full Reel; Transistor Polarity Onsemi - 45J1479 - Newark, An Avnet Company
Chicago, IL, United States
Darlington Transistor, Npn, 100V, D-Pak, Full Reel; Transistor Polarity Onsemi
45J1479
Darlington Transistor, Npn, 100V, D-Pak, Full Reel; Transistor Polarity Onsemi 45J1479
DARLINGTON TRANSISTOR, NPN, 100V, D-PAK, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:2A; Power Dissipation:20W; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

DARLINGTON TRANSISTOR, NPN, 100V, D-PAK, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:2A; Power Dissipation:20W; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Darlington Transistor, Npn, 100V, D-Pak; Transistor Polarity Onsemi - 10N9468 - Newark, An Avnet Company
Chicago, IL, United States
Darlington Transistor, Npn, 100V, D-Pak; Transistor Polarity Onsemi
10N9468
Darlington Transistor, Npn, 100V, D-Pak; Transistor Polarity Onsemi 10N9468
DARLINGTON TRANSISTOR, NPN, 100V, D-PAK; Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:2A; Power Dissipation:20W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

DARLINGTON TRANSISTOR, NPN, 100V, D-PAK; Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:2A; Power Dissipation:20W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor, Bipol, Npn, 100V, To-252Aa-3; Transistor Polarity Onsemi - 81Y6792 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipol, Npn, 100V, To-252Aa-3; Transistor Polarity Onsemi
81Y6792
Transistor, Bipol, Npn, 100V, To-252Aa-3; Transistor Polarity Onsemi 81Y6792
TRANSISTOR, BIPOL, NPN, 100V, TO-252AA-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:100V; Transition Frequency ft:25MHz; Power Dissipation Pd:20W; DC Collector Current:2A; DC Current Gain hFE:200hFE; Transistor CaseRoHS Compliant: Yes

TRANSISTOR, BIPOL, NPN, 100V, TO-252AA-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:100V; Transition Frequency ft:25MHz; Power Dissipation Pd:20W; DC Collector Current:2A; DC Current Gain hFE:200hFE; Transistor CaseRoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MJD112T4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MJD112T4G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MJD112T4G
TRANS NPN DARL 100V 2A DPAK

TRANS NPN DARL 100V 2A DPAK

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Darlington Transistors Darlington Transistors Darlington Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Darlington Transistors Transistors Bipolar RF Transistors
Product Number 463016P 1250070 003590-MJD112T4G MJD112T4GOSCT-ND 276-MJD112T4G MJD112T4G 45J1479 81Y6792 MJD112T4G
Product Name Darlington Pairs Darlington Pairs TRANSISTORS - Transistors (BJT) - Single - MJD112T4G Single Bipolar Transistors 100V 2A DPAK Bipolar Transistor Single Bipolar Transistors Darlington Transistor, Npn, 100V, D-Pak, Full Reel; Transistor Polarity Onsemi Transistor, Bipol, Npn, 100V, To-252Aa-3; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN; NPN - Darlington NPN NPN - Darlington; NPN NPN NPN
Package Type TO-252 (DPAK); TO-252 TO-252 (DPAK); Dpak (to-252) SOT3; DPAK-3 TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3 TO-3
Number of units in IC 1 1
VCEO 100 volts 100 volts 100 volts 100 volts
IC(max) 2000 milliamps 2000 milliamps 2000 milliamps 2000 milliamps
Unlock Full Specs
to access all available technical data