Trans Darlington PNP 100V 10A TO220
Trans Darlington PNP 100V 10A TO220
PNP BJT 100V 10A 70W TO-220 Transistor Product overview: BDX34C from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A, 70W, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 10A, 70W, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BDX34C can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP - Darlington 100V 10A 70W Through Hole TO-220
Darlington Transistors Silicon Pwr Trnsistr
TRANS PNP DARL 100V 10A TO220
Bipolar (BJT) Single Transistor, Darlington, PNP, 100 V, 70 W, 10 A, 750 RoHS Compliant: Yes
TRANS PNP DARL 100V 10A TO220
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Darlington Transistors | Darlington Transistors | Bipolar RF Transistors | Transistors | Darlington Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 7140509 | 7140509P | 276-BDX34C | 497-12143-ND | BDX34C | BDX34C | 95M8995 | BDX34C |
| Product Name | Darlington Pairs | Darlington Pairs | 100V 10A 70W TO-220 Bipolar Transistor | Single Bipolar Transistors | Darlington Transistors | Single Bipolar Transistors | Bipolar (Bjt) Single Transistor, Darlington, Pnp, 100 V, 70 W, 10 A, 750 Rohs Compliant Stmicroelectronics | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP | PNP | PNP - Darlington; PNP | PNP | ||
| Package Type | TO-220; To-220 | TO-220; TO-220 | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-3 | |||
| Number of units in IC | 1 | 1 | ||||||
| IC(max) | 10000 milliamps | 10000 milliamps | 10000 milliamps | |||||
| VCEO | 100 volts | 100 volts | 100 volts |