NPN Darlington Transistor, 80V, 4A, SOT-32, Through Hole Product overview: BD679A from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 80V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, Through-Hole, 80V, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD679A can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN - Darlington 80V 4A 40W Through Hole SOT-32-3
Trans Darlington NPN 80V 4A SOT32
Trans Darlington NPN 80V 4A SOT32
TRANS, NPN, 80V, 4A, 150DEG C, 40W; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:4A; Power Dissipation:40W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes
TRANS NPN DARL 80V 4A SOT32-3
Darlington Transistors NPN General Purpose
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Darlington Transistors | Transistors | Bipolar RF Transistors | Darlington Transistors |
| Product Number | 276-BD679A | 497-BD679A-ND | 4860014 | 33X4084 | BD679A | BD679A |
| Product Name | Through-Hole 80V 4A Bipolar Transistor | Single Bipolar Transistors | Darlington Pairs | Trans, Npn, 80V, 4A, 150Deg C, 40W; Transistor Polarity Stmicroelectronics | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Darlington Transistors |
| Polarity | NPN | NPN | NPN | NPN | ||
| IC(max) | 4000 milliamps | 4000 milliamps | ||||
| VCEO | 80 volts | 80 volts | ||||
| VCBO | 80 volts | |||||
| PD | 40000 milliwatts |