Manufacturer: STMicroelectronics
Win Source Part Number: 035970-ULQ2003D1013T
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: 7 NPN Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 16-SO
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 1.6V @ 500μA, 350mA
Typical Gain (hFE) (Min): 1000 @ 350mA, 2V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
7-Ch NPN Darlington Array, 50V, 500mA, SOIC, Surface Mount Product overview: ULQ2003D1013TR from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 500mA, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 50V, 500mA, SOIC, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-ULQ2003D1013TR can be used for catalog matching and distributor lookup.
Darlington Array x7 NPN 50V 0.5A SO16
Darlington Array x7 NPN 50V 0.5A SO16
Darlington Array x7 NPN 50V 0.5A SO16
Bipolar (BJT) Transistor Array 7 NPN Darlington 50V 500mA Surface Mount 16-SO
Bipolar (BJT) Transistor Array 7 NPN Darlington 50V 500mA Surface Mount 16-SO
Bipolar (BJT) Transistor Array 7 NPN Darlington 50V 500mA Surface Mount 16-SO
TRANS 7NPN DARL 50V 0.5A 16SO
Bipolar (BJT) Array Transistor, Darlington, Dual NPN, 50 V, 500 mA, 1000, SOIC RoHS Compliant: Yes
TRANS 7NPN DARL 50V 0.5A 16SO
Darlington Transistors Seven NPN Array
SOIC-16 Darlington Transistor Arrays ROHS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Darlington Transistors | Darlington Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Darlington Transistors | Darlington Transistors |
| Product Number | 035970-ULQ2003D1013TR | 277-ULQ2003D1013TR | 6868133 | 6868133P | 497-2359-1-ND | ULQ2003D1013TR | 06X1088 | ULQ2003D1013TR | ULQ2003D1013TR | ULQ2003D1013TR |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays - ULQ2003D1013TR | SMD 50V 500mA SOIC Bipolar Transistor | Darlington Pairs | Darlington Pairs | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar (Bjt) Array Transistor, Darlington, Dual Npn, 50 V, 500 Ma, 1000, Soic Rohs Compliant Stmicroelectronics | Bipolar Transistor Arrays | Darlington Transistors | Triode/MOS Tube/Transistor >> Darlington Transistor Arrays |
| Polarity | NPN; 7 NPN Darlington | NPN | NPN | NPN | NPN | NPN | 7 NPN Darlington; NPN | |||
| Package Type | SOT3; 16-SO | Soic | SOIC | "16-SOIC (0.154"", 3.90mm Width)" | TO-3 | 16-SOIC (0.154", 3.90mm Width) | ||||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | |||||||
| VCEO | 50 volts | 50 volts | 50 volts |