PNP Darlington Transistor, 100V, 8A, TO-220 Product overview: TIP107 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 8A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 8A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP107 can be used for catalog matching and distributor lookup.
Trans Darlington PNP 100V 8A TO220
Trans Darlington PNP 100V 8A TO220
Bipolar (BJT) Transistor PNP - Darlington 100V 8A 2W Through Hole TO-220
TRANS PNP DARL 100V 8A TO220
Darlington Transistors PNP Power Darlington
TRANSISTOR PNP DARLINGTON 100V 8A, TO-220 PKG
TRANS PNP DARL 100V 8A TO-220; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-100V; Transition Frequency ft:-; Power Dissipation Pd:80W; DC Collector Current:8A; DC Current Gain hFE:200hFE; Transistor Case Style:TO-220;RoHS Compliant: Yes
TRANS PNP DARL 100V 8A TO220
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Darlington Transistors | Transistors | Bipolar RF Transistors | Darlington Transistors | Darlington Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-TIP107 | 4859632 | 497-2606-5-ND | TIP107 | TIP107 | 70013775 | 64AH8999 | TIP107 |
| Product Name | 100V 8A TO-220 Bipolar Transistor | Darlington Pairs | Single Bipolar Transistors | Single Bipolar Transistors | Darlington Transistors | TRANSISTOR PNP DARLINGTON 100V 8A, TO-220 PKG | Trans Pnp Darl 100V 8A To-220; Transistor Polarity Stmicroelectronics | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP | PNP - Darlington; PNP | PNP | PNP | ||
| IC(max) | 8000 milliamps | 8000 milliamps | 8000 milliamps | |||||
| VCEO | 100 volts | 100 volts | 100 volts | |||||
| VCBO | 100 volts | |||||||
| PD | 80000 milliwatts | 80000 milliwatts |