Manufacturer: ON Semiconductor
Win Source Part Number: 1223755-MJF122G
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: TO-220-3 Full Pack
Power - Max: 2W
Transistor Type: NPN - Darlington
Family Name: MJF122
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-220FP
Current - Collector (Ic) (Maximum): 5A
Voltage - Collector Emitter Breakdown (Maximum): 100V
Vce Saturation (Maximum) @ Ib, Ic: 3.5V @ 20mA, 5A
Current - Collector Cutoff (Maximum): 10μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 2000 @ 3A, 3V
Alternative Parts (Cross-Reference): 2SD1892; 2SD2079,Q(M; 2SD1336;
Introduction Date: August 31, 1995
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Darlington NPN 100V 5A TO-220 Full-Pak
Darlington NPN 100V 5A TO-220 Full-Pak
Trans Darlington NPN 100V 5A 2000mW 3-Pin(3+Tab) TO-220FP Tube Product overview: MJF122G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 5A, 2000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 5A, 2000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJF122G can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN - Darlington 100V 5A 2W Through Hole TO-220FP
Darlington Transistors 5A 100V Bipolar Power NPN
TRANS NPN DARL 100V 5A TO220FP
BIPOLAR TRANSISTOR, NPN, 100V, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:100V; DC Collector Current:5A; Power Dissipation Pd:2W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency ft:-RoHS Compliant: Yes
BIPOLAR TRANSISTOR; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:100V; Transition Frequency ft:-; Power Dissipation Pd:30W; DC Collector Current:5A; DC Current Gain hFE:2000hFE; Transistor Case Style:TO-220; No. of RoHS Compliant: Yes
TRANS NPN DARL 100V 5A TO220FP
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Darlington Transistors | Darlington Transistors | Darlington Transistors | Bipolar RF Transistors | Transistors | Darlington Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1223755-MJF122G | 7924694 | 1250077 | 276-MJF122G | MJF122GOS-ND | MJF122G | MJF122G | 26K4474 | 83Y4326 | MJF122G |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MJF122G | Darlington Pairs | Darlington Pairs | 100V 5A 2000mW Bipolar Transistor | Single Bipolar Transistors | Darlington Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor, Npn, 100V, To-220; Transistor Polarity Onsemi | Bipolar Transistor; Transistor Polarity Onsemi | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN | NPN | NPN | NPN - Darlington; NPN | ||||
| IC(max) | 0.0100 milliamps | 5000 milliamps | 5000 milliamps | 5000 milliamps | 5000 milliamps | |||||
| TJ | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||||||||
| Package Type | TO-220; SOT3 | TO-220; To-220 | TO-220; To-220fp | TO-220; TO-220-3 Full Pack | TO-3; TO-220 | TO-3; TO-220 | TO-220; TO-220-3 Full Pack | |||
| Packing Method | Tube; Tube | Tube; Tube |