Trans Darlington PNP 100V 8A TO220
Trans Darlington PNP 100V 8A TO220
PNP Darlington Transistor, 100V, 8A, TO-220 Product overview: TIP137 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 8A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 8A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP137 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP - Darlington 100V 8A 2W Through Hole TO-220
Manufacturer: STMicroelectronics
Win Source Part Number: 038309-TIP137
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: PNP - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 8A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 4V @ 30mA, 6A
Collector Cut-off Current(Max): 500μA
Typical Gain (hFE) (Min): 1000 @ 4A, 4V
Maximum Power Dissipation: 2W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Darlington Transistors PNP Power Darlington
TRANS PNP DARL 100V 8A TO220
TRANS PNP DARL 100V 8A TO220
Bipolar (BJT) Single Transistor, Darlington, PNP, 100 V, 2 W, 8 A, 1000 RoHS Compliant: Yes
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Darlington Transistors | Bipolar RF Transistors | Transistors | Transistors | Darlington Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 4859682 | 276-TIP137 | 497-7652-5-ND | 038309-TIP137 | TIP137 | TIP137 | TIP137 | 26M4138 |
| Product Name | Darlington Pairs | 100V 8A TO-220 Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - TIP137 | Darlington Transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar (Bjt) Single Transistor, Darlington, Pnp, 100 V, 2 W, 8 A, 1000 Rohs Compliant Stmicroelectronics |
| Polarity | PNP | PNP | PNP | PNP; PNP - Darlington | PNP - Darlington; PNP | PNP | ||
| Package Type | TO-220; To-220 | TO-220; TO-220-3 | TO-220; SOT3; TO-220AB | TO-220; TO-220-3 | TO-3 | |||
| Number of units in IC | 1 | |||||||
| IC(max) | 8000 milliamps | 8000 milliamps | 8000 milliamps | |||||
| VCEO | 100 volts | 100 volts | 100 volts |