Trans Darlington NPN 100V 10A TO220
Trans Darlington NPN 100V 10A TO220
Trans Darlington NPN 100V 10A TO220
Bipolar (BJT) Transistor NPN - Darlington 100V 10A 80W Through Hole TO-220
TRANS NPN DARL 100V 10A TO220
DARLINGTON TRANSISTOR, NPN, 100V, 10A, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:10A; Power Dissipation:90W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-RoHS Compliant: Yes
Darlington Transistors NPN Power Darlington
TRANS NPN DARL 100V 10A TO220
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Darlington Transistors | Darlington Transistors | Transistors | Bipolar RF Transistors | Darlington Transistors | Darlington Transistors | Bipolar RF Transistors |
| Product Number | 4858667 | 4858667P | 497-7653-5-ND | TIP142T | 57P3616 | TIP142T | TIP142T |
| Product Name | Darlington Pairs | Darlington Pairs | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Darlington Transistor, Npn, 100V, 10A, To-220; Transistor Polarity Stmicroelectronics | Darlington Transistors | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN | NPN | NPN - Darlington; NPN | ||
| Package Type | TO-220; To-220 | TO-220; TO-220 | TO-220; TO-220-3 | TO-3; TO-220 | TO-220; TO-220-3 | ||
| Number of units in IC | 1 | 1 | |||||
| Packing Method | Tube; Tube | ||||||
| IC(max) | 10000 milliamps | 10000 milliamps | 10000 milliamps |