onsemi Single Bipolar Transistors MJF6388G

Description
Bipolar (BJT) Transistor NPN - Darlington 100V 10A 2W Through Hole TO-220FP
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN - Darlington 100V 10A 2W Through Hole TO-220FP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MJF6388GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJF6388GOS-ND
Single Bipolar Transistors MJF6388GOS-ND
Bipolar (BJT) Transistor NPN - Darlington 100V 10A 2W Through Hole TO-220FP

Bipolar (BJT) Transistor NPN - Darlington 100V 10A 2W Through Hole TO-220FP

Buy Now Datasheet
Darlington Pairs - 1868049P - RS Components, Ltd.
Corby, Northants, United Kingdom
Darlington Pairs
1868049P
Darlington Pairs 1868049P
ON Semiconductor, MJF6388G

ON Semiconductor, MJF6388G

Supplier's Site
Darlington Pairs - 1867417 - RS Components, Ltd.
Corby, Northants, United Kingdom
Darlington Pairs
1867417
Darlington Pairs 1867417
ON Semiconductor, MJF6388G

ON Semiconductor, MJF6388G

Supplier's Site
Darlington Pairs - 1868049 - RS Components, Ltd.
Corby, Northants, United Kingdom
Darlington Pairs
1868049
Darlington Pairs 1868049
ON Semiconductor, MJF6388G

ON Semiconductor, MJF6388G

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - MJF6388G - 1223771-MJF6388G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJF6388G
1223771-MJF6388G
TRANSISTORS - Transistors (BJT) - Single - MJF6388G 1223771-MJF6388G
Manufacturer: ON Semiconductor Win Source Part Number: 1223771-MJF6388G Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 150°C (TJ) Package: TO-220-3 Full Pack Power - Max: 2W Transistor Type: NPN - Darlington Family Name: MJF6388 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-220FP Current - Collector (Ic) (Maximum): 10A Voltage - Collector Emitter Breakdown (Maximum): 100V Vce Saturation (Maximum) @ Ib, Ic: 3V @ 100mA, 10A Current - Collector Cutoff (Maximum): 10μA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 3000 @ 3A, 4V Alternative Parts (Cross-Reference): 2SD2163-AZ-J; 2SD2163-AZ(L); 2SD2163-AZ-K; Introduction Date: August 31, 1995 ECCN: EAR99 Country of Origin: Malaysia, Republic of Korea Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1223771-MJF6388G
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: TO-220-3 Full Pack
Power - Max: 2W
Transistor Type: NPN - Darlington
Family Name: MJF6388
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-220FP
Current - Collector (Ic) (Maximum): 10A
Voltage - Collector Emitter Breakdown (Maximum): 100V
Vce Saturation (Maximum) @ Ib, Ic: 3V @ 100mA, 10A
Current - Collector Cutoff (Maximum): 10μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 3000 @ 3A, 4V
Alternative Parts (Cross-Reference): 2SD2163-AZ-J; 2SD2163-AZ(L); 2SD2163-AZ-K;
Introduction Date: August 31, 1995
ECCN: EAR99
Country of Origin: Malaysia, Republic of Korea
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
10A 100V TO-220 Bipolar Transistor
276-MJF6388G
10A 100V TO-220 Bipolar Transistor 276-MJF6388G
10A 100V NPN BJT Power Transistor TO-220 Product overview: MJF6388G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 100V, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 10A, 100V, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJF6388G can be used for catalog matching and distributor lookup.

10A 100V NPN BJT Power Transistor TO-220 Product overview: MJF6388G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 100V, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 10A, 100V, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJF6388G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistor - 18730608 - Radwell International
Willingboro, NJ, United States
Transistor
18730608
Transistor 18730608
TRANSISTOR, BIPOL, NPN, 100V, TO-220-3, TRANSISTOR POLARITY:NPN, COLLECTOR EMITTER VOLTAGE V(BR)CEO:100V, TRANSITION FREQUENCY FT:-, POWER DISSIPATION PD:40W, DC COLLECTOR CURRENT:10A, DC CURRENT GAIN HFE:100HFE, TRANSISTOR CASE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR, BIPOL, NPN, 100V, TO-220-3, TRANSISTOR POLARITY:NPN, COLLECTOR EMITTER VOLTAGE V(BR)CEO:100V, TRANSITION FREQUENCY FT:-, POWER DISSIPATION PD:40W, DC COLLECTOR CURRENT:10A, DC CURRENT GAIN HFE:100HFE, TRANSISTOR CASE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MJF6388G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MJF6388G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MJF6388G
TRANS NPN DARL 100V 10A TO220FP

TRANS NPN DARL 100V 10A TO220FP

Supplier's Site
Sheung Wan, Hong Kong
Darlington Transistors
MJF6388G
Darlington Transistors MJF6388G
Darlington Transistors 10A 100V Bipolar Power NPN

Darlington Transistors 10A 100V Bipolar Power NPN

Buy Now Datasheet
TRANS NPN DARL 100V 10A TO220FP - 598-MJF6388G - Utmel Electronic Limited
Hong Kong, China
TRANS NPN DARL 100V 10A TO220FP
598-MJF6388G
TRANS NPN DARL 100V 10A TO220FP 598-MJF6388G
TRANS NPN DARL 100V 10A TO220FP

TRANS NPN DARL 100V 10A TO220FP

Supplier's Site
Darlington Transistor, Npn, 100V, To-220; Transistor Polarity Onsemi - 26K4480 - Newark, An Avnet Company
Chicago, IL, United States
Darlington Transistor, Npn, 100V, To-220; Transistor Polarity Onsemi
26K4480
Darlington Transistor, Npn, 100V, To-220; Transistor Polarity Onsemi 26K4480
DARLINGTON TRANSISTOR, NPN, 100V, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:100V; DC Collector Current:10A; Power Dissipation Pd:40W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

DARLINGTON TRANSISTOR, NPN, 100V, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:100V; DC Collector Current:10A; Power Dissipation Pd:40W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Transistor, Bipol, Npn, 100V, To-220-3; Transistor Polarity Onsemi - 82Y7001 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipol, Npn, 100V, To-220-3; Transistor Polarity Onsemi
82Y7001
Transistor, Bipol, Npn, 100V, To-220-3; Transistor Polarity Onsemi 82Y7001
TRANSISTOR, BIPOL, NPN, 100V, TO-220-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:100V; Transition Frequency ft:-; Power Dissipation Pd:40W; DC Collector Current:10A; DC Current Gain hFE:100hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, BIPOL, NPN, 100V, TO-220-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:100V; Transition Frequency ft:-; Power Dissipation Pd:40W; DC Collector Current:10A; DC Current Gain hFE:100hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet
Single Bipolar Transistors - MJF6388G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MJF6388G
Single Bipolar Transistors MJF6388G
TRANS NPN DARL 100V 10A TO220FP

TRANS NPN DARL 100V 10A TO220FP

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Radwell International Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transistors Darlington Transistors Darlington Transistors Darlington Transistors Bipolar RF Transistors RF Transistors Bipolar RF Transistors Darlington Transistors Transistors Darlington Transistors Transistors Bipolar RF Transistors
Product Number MJF6388GOS-ND 1868049P 1867417 1223771-MJF6388G 276-MJF6388G 18730608 MJF6388G MJF6388G 598-MJF6388G 26K4480 82Y7001 MJF6388G
Product Name Single Bipolar Transistors Darlington Pairs Darlington Pairs TRANSISTORS - Transistors (BJT) - Single - MJF6388G 10A 100V TO-220 Bipolar Transistor Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Darlington Transistors TRANS NPN DARL 100V 10A TO220FP Darlington Transistor, Npn, 100V, To-220; Transistor Polarity Onsemi Transistor, Bipol, Npn, 100V, To-220-3; Transistor Polarity Onsemi Single Bipolar Transistors
Polarity NPN NPN NPN NPN NPN; NPN NPN NPN NPN - Darlington; NPN
Package Type TO-220; TO-220-3 Full Pack TO-220; TO-220 TO-220; To-220 TO-220; SOT3 TO-3; TO-220 TO-3; TO-220 TO-220; TO-220-3 Full Pack
Number of units in IC 1 1
IC(max) 0.0100 milliamps 10000 milliamps 10000 milliamps 10000 milliamps 10000 milliamps
TJ -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data