Acme Chip Technology Co., Limited Datasheets for Bipolar RF Transistors
Bipolar RF transistors consist of an N-type or P-type layer sandwiched between two layers of the opposite type. They are designed to handle high-power radio frequency (RF) signals in devices such as stereo amplifiers, radio transmitters, and television monitors.
Bipolar RF Transistors: Learn more
| Product Name | Notes |
|---|---|
| BIP TO-220 NPN 10A 100V | |
| BIP TO-220 NPN 1A 400V | |
| BIP TO-220 NPN 3A 100V | |
| DIODE ARRAY SCHOTTKY | |
| IC-8 CHAN CMOS/TTL DR 18-PIN DIP | |
| NEXPERIA PBSS4140DPN - 40 V LOW | |
| NOW NEXPERIA PBSS5220PAPS SMALL | |
| PBHV9115T-Q/SOT23/TO -236AB | |
| PBSS301PD - 20 V, 4 A PNP LOW VC | |
| PBSS5160T-Q/SOT23/TO -236AB | |
| PBSS5230T/ZLR | |
| POWER TRANSISTOR 100 V, 3 A DUAL | |
| RF BIPOLAR TRANSISTOR | |
| RF SMALL SIGNAL TRANSISTOR | |
| RF TRANS NPN 10V 10GHZ SOT143 | |
| RF TRANS NPN 10V 10GHZ SOT23 | |
| RF TRANS NPN 10V 10GHZ SOT323 | |
| RF TRANS NPN 10V 10GHZ SOT343 | |
| RF TRANS NPN 10V 10GHZ SOT523 | |
| RF TRANS NPN 10V 7GHZ M03 | |
| RF TRANS NPN 10V 7GHZ M13 | |
| RF TRANS NPN 10V 7GHZ SOT323 | |
| RF TRANS NPN 10V 9GHZ SOT143 | |
| RF TRANS NPN 10V 9GHZ SOT143R | |
| RF TRANS NPN 10V 9GHZ SOT23 | |
| RF TRANS NPN 10V 9GHZ SOT343 | |
| RF TRANS NPN 12V 2.1GHZ TO92 | |
| RF TRANS NPN 12V 4.5GHZ 3MINMOLD | |
| RF TRANS NPN 12V 4.5GHZ SOT323 | |
| RF TRANS NPN 12V 4.5GHZ SOT523 | |
| RF TRANS NPN 12V 6.5GHZ SOT343 | |
| RF TRANS NPN 12V 6.5GHZ SOT89 | |
| RF TRANS NPN 12V 6GHZ SOT89 | |
| RF TRANS NPN 12V 7GHZ SOT23 | |
| RF TRANS NPN 12V 9GHZ SOT143 | |
| RF TRANS NPN 12V 9GHZ SOT143R | |
| RF TRANS NPN 150V 30MHZ TO220 | |
| RF TRANS NPN 15V 1.4GHZ TO72 | |
| RF TRANS NPN 15V 5.5GHZ SOT89 | |
| RF TRANS NPN 15V 5GHZ 3SMD | |
| RF TRANS NPN 15V 600MHZ TO106 | |
| RF TRANS NPN 15V 600MHZ TO92 | |
| RF TRANS NPN 15V SOT89 | |
| RF TRANS NPN 15V | |
| RF TRANS NPN 2.3V 60GHZ M04 | |
| RF TRANS NPN 20V 1.215GHZ CDFM2 | |
| RF TRANS NPN 25V TO220 | |
| RF TRANS NPN 3.3V 15GHZ SOT343F | |
| RF TRANS NPN 3.3V 21GHZ SOT523 | |
| RF TRANS NPN 3.3V 25GHZ SOT343F | |
| RF TRANS NPN 300V 70MHZ TO126 | |
| RF TRANS NPN 30V 500MHZ TO92 | |
| RF TRANS NPN 3V 12GHZ 3SMINMOLD | |
| RF TRANS NPN 3V 14GHZ M13 | |
| RF TRANS NPN 4.3V 5.8GHZ M04 | |
| RF TRANS NPN 45V 600MHZ TO72 | |
| RF TRANS NPN 5.3V 7.7GHZ PW-MINI | |
| RF TRANS NPN 5.5V 4.5GHZ SOT363 | |
| RF TRANS NPN 5V 10GHZ 3SMINMOLD | |
| RF TRANS NPN 5V 12GHZ M03 | |
| RF TRANS NPN 5V 17GHZ M05 | |
| RF TRANS NPN 5V 18GHZ 3SMINMOLD | |
| RF TRANS NPN 5V 20GHZ SOT343F | |
| RF TRANS NPN 5V 4-SMINI MOLD | |
| RF TRANS NPN 6V 11GHZ 3SMINMOLD | |
| RF TRANS NPN 6V 12GHZ M13 | |
| RF TRANS NPN 6V 12GHZ SOT143 | |
| RF TRANS NPN 6V 12GHZ SOT323 | |
| RF TRANS NPN 6V 12GHZ SOT343 | |
| RF TRANS NPN 6V 12GHZ SOT343F | |
| RF TRANS NPN 6V 12GHZ SOT523 | |
| RF TRANS NPN 6V 14GHZ SOT363 | |
| RF TRANS NPN 6V 15GHZ SOT343F | |
| RF TRANS NPN 6V 4.5GHZ SOT23 | |
| RF TRANS NPN 6V 4.5GHZ SOT323 | |
| RF TRANS NPN 6V 5GHZ 3SMINIMOLD | |
| RF TRANS NPN 70V TO39 | |
| RF TRANS NPN 75V 150MHZ TO220 | |
| RF TRANS NPN 75V 250MHZ TO126 | |
| RF TRANS PNP 12V 5.5GHZ SOT23 | |
| RF TRANS PNP 12V 8.5GHZ SOT23 | |
| RF TRANS PNP 150V 30MHZ TO220 | |
| RF TRANS PNP 20V 700MHZ TO72 | |
| RF TRANS PNP 25V 2.3GHZ TO72 | |
| RF TRANSPONDER SOT343F | |
| RH SMALL-SIGNAL BJT | |
| SMALL SIGNAL BIPOLAR TRANSISTOR | |
| SOT-23 PNP TRANSISTOR 20V | |
| SS SC88 DUAL BRT TRPDBN | |
| SS SOT563 DUAL RSTR XSTR | |
| SS SOT563 RSTR XSTR TR | |
| SS SOT563 SRF MT RST XSTR | |
| SS SOT883 GP XSTR 120V | |
| TRANS 2NPN PREBIAS 0.5W SOT563 | |
| TRANS 2PNP PREBIAS 0.5W SOT563 | |
| TRANS BISS SC-88 | |
| TRANS BRT 50V 100MA SOT563 | |
| TRANS NPN 100V 10A TO3PN | |
| TRANS NPN 100V 1A SOT23 | |
| TRANS NPN 100V 1A SOT89 | |
| TRANS NPN 100V 1A TO92-3 | |
| TRANS NPN 100V 1A TO92L | |
| TRANS NPN 100V 25A TO3PN | |
| TRANS NPN 120V 25A TO3 | |
| TRANS NPN 140V 0.6A SOT23-3 | |
| TRANS NPN 140V 12A TO3 | |
| TRANS NPN 140V 12A TO3P | |
| TRANS NPN 150V 25A TO3 | |
| TRANS NPN 150V 2A TO220 | |
| TRANS NPN 150V 50A TO3 | |
| TRANS NPN 160V 0.6A SOT23 | |
| TRANS NPN 160V 0.6A TO92 | |
| TRANS NPN 160V 1.5A TO126 | |
| TRANS NPN 180V 16A TO3 | |
| TRANS NPN 180V 1A TO202N | |
| TRANS NPN 1A TO1 | |
| TRANS NPN 2.1KV 0.01A TO220 | |
| TRANS NPN 200V 0.5A 14DIP | |
| TRANS NPN 20V 5A SOT89 | |
| TRANS NPN 24V 0.15A TO204AA | |
| TRANS NPN 250V 16A TO3 | |
| TRANS NPN 25V 0.3A TO5 | |
| TRANS NPN 300V 0.1A TO202 | |
| TRANS NPN 300V 0.1A TO92L | |
| TRANS NPN 300V 0.5A TO126 | |
| TRANS NPN 300V 1A TO66 | |
| TRANS NPN 300V 5A TO3 | |
| TRANS NPN 300V TO39 | |
| TRANS NPN 30V 0.5A TO92 | |
| TRANS NPN 30V 0.8A TO92 | |
| TRANS NPN 325V 10A TO3 | |
| TRANS NPN 350V 0.1A SOT23-3 | |
| TRANS NPN 350V 1A SOT89 | |
| TRANS NPN 350V 1A TO39 | |
| TRANS NPN 350V 7A TO66 | |
| TRANS NPN 400V 12A TO220 | |
| TRANS NPN 400V 12A TO3P | |
| TRANS NPN 400V 15A TO3 | |
| TRANS NPN 400V 1A TO220 | |
| TRANS NPN 400V 25A TO3P | |
| TRANS NPN 400V 3A TO3PN | |
| TRANS NPN 40V 0.2A SOT23-3 | |
| TRANS NPN 40V 0.5A 14DIP | |
| TRANS NPN 40V 0.6A SOT23-3 | |
| TRANS NPN 40V 0.6A SOT23 | |
| TRANS NPN 40V 0.6A TO92 10PK | |
| TRANS NPN 40V 0.6A TO92 5PK | |
| TRANS NPN 40V 0.6A TO92 | |
| TRANS NPN 40V 0.8A TO18 10PK | |
| TRANS NPN 40V 1A SOT666 | |
| TRANS NPN 40V 1A TO92-3 | |
| TRANS NPN 40V 3A TO202M | |
| TRANS NPN 450V 15A TO3 | |
| TRANS NPN 450V 15A TO3P | |
| TRANS NPN 450V 5A TO3 | |
| TRANS NPN 450V 6A TO220 | |
| TRANS NPN 450V 8A TO218 | |
| TRANS NPN 45V 0.1A SOT23-3 | |
| TRANS NPN 45V 0.2A TO92 | |
| TRANS NPN 45V 0.5A SOT23-3 | |
| TRANS NPN 500V 0.15A SOT89 | |
| TRANS NPN 500V 20A TO3 | |
| TRANS NPN 50V 0.1A TO92 | |
| TRANS NPN 50V 0.5A TO92HS | |
| TRANS NPN 50V 0.5A TO92S | |
| TRANS NPN 50V 0.8A TO18 | |
| TRANS NPN 50V 1A TO92L | |
| TRANS NPN 50V 3A SOT223 | |
| TRANS NPN 50V 3A TO92-3 | |
| TRANS NPN 600V 6A TO3 | |
| TRANS NPN 60V 0.75A SMT3 | |
| TRANS NPN 60V 15A TO3 | |
| TRANS NPN 60V 3A TO202 | |
| TRANS NPN 65V 0.1A SOT23 | |
| TRANS NPN 700V 1A TO3 | |
| TRANS NPN 700V 5A TO3 | |
| TRANS NPN 70V 7A TO220 | |
| TRANS NPN 750V 2.5A TO220 | |
| TRANS NPN 750V 4A TO3 | |
| TRANS NPN 750V 5A TO218 | |
| TRANS NPN 750V 8A TO3 | |
| TRANS NPN 75V 2A TO39 | |
| TRANS NPN 800V 10A TO3P | |
| TRANS NPN 800V 10A TO3PML | |
| TRANS NPN 800V 12A TO3P | |
| TRANS NPN 800V 15A TO3PBL | |
| TRANS NPN 800V 3A TO220 | |
| TRANS NPN 800V 5A TO3P | |
| TRANS NPN 800V 6A TO3PML | |
| TRANS NPN 800V 8A TO3PML | |
| TRANS NPN 80V 0.5A TO92 | |
| TRANS NPN 80V 10A TO220 | |
| TRANS NPN 80V 4A TO126 | |
| TRANS NPN 80V 50A TO3 | |
| TRANS NPN 80V 5A TO39 | |
| TRANS NPN 825V 12A SOT399 | |
| TRANS NPN 90V 4A TO220 | |
| TRANS NPN DARL 100V 0.5A TO92 | |
| TRANS NPN DARL 100V 10A TO3PN | |
| TRANS NPN DARL 100V 12A TO3 | |
| TRANS NPN DARL 100V 16A TO3 | |
| TRANS NPN DARL 100V 5A TO220 | |
| TRANS NPN DARL 120V 50A TO3 | |
| TRANS NPN DARL 120V 6A SOT82 | |
| TRANS NPN DARL 180V 15A TO3P | |
| TRANS NPN DARL 200V 8A TO220 | |
| TRANS NPN DARL 400V 28A TO218 | |
| TRANS NPN DARL 400V 50A TO3 | |
| TRANS NPN DARL 40V 0.3A TO92 | |
| TRANS NPN DARL 40V 2A TO202N | |
| TRANS NPN DARL 500V 20A TO3 | |
| TRANS NPN DARL 50V 0.5A TO202 | |
| TRANS NPN DARL 50V 1A TO92L | |
| TRANS NPN DARL 50V 2A TO202 | |
| TRANS NPN DARL 60V 10A TO3P | |
| TRANS NPN DARL 80V 10A TO3 | |
| TRANS NPN DARL 80V 1A TO92 | |
| TRANS NPN DARL 80V 4A 3SIP | |
| TRANS NPN DARL 80V 4A TO126 | |
| TRANS NPN DARL 80V 8A TO3 | |
| TRANS NPN LOW PRO M13 SMD | |
| TRANS NPN PREBIAS/NPN SOT363 | |
| TRANS NPN PREBIAS/PNP 1.5W 8SO | |
| TRANS NPN PREBIAS/PNP SOT666 | |
| TRANS NPN/PNP 40V 0.2A SOT563 | |
| TRANS NPN/PNP PREBIAS SOT553 | |
| TRANS PNP 100V 10A TO3PN | |
| TRANS PNP 100V 15A TO220 | |
| TRANS PNP 100V 1A SOT23 | |
| TRANS PNP 100V 1A SOT89 | |
| TRANS PNP 100V 1A TO92-3 | |
| TRANS PNP 100V 1A TO92L | |
| TRANS PNP 100V 25A TO3PN | |
| TRANS PNP 100V 30A TO3 | |
| TRANS PNP 11.5V TO18 | |
| TRANS PNP 120V 1A TO39 | |
| TRANS PNP 140V 12A TO3P | |
| TRANS PNP 140V 20A TO3 | |
| TRANS PNP 150V 2A TO220 | |
| TRANS PNP 15V 0.5A SC75 | |
| TRANS PNP 15V TO18 | |
| TRANS PNP 160V 1.5A TO126 | |
| TRANS PNP 180V 16A TO3 | |
| TRANS PNP 180V 2A TO220 | |
| TRANS PNP 1A TO1 | |
| TRANS PNP 200V 17A 3SIP | |
| TRANS PNP 24V 0.15A TO5 | |
| TRANS PNP 250V 10A TO3 | |
| TRANS PNP 2A TO39 | |
| TRANS PNP 300V 0.5A TO126 | |
| TRANS PNP 300V 1A SOT89 | |
| TRANS PNP 30V 0.8A TO92 | |
| TRANS PNP 320V 10A TO3 | |
| TRANS PNP 32V 1A TO1 | |
| TRANS PNP 400V 0.25A SOT223 | |
| TRANS PNP 40V 0.2A SOT23-3 | |
| TRANS PNP 40V 0.6A 14DIP | |
| TRANS PNP 40V 1A SOT666 | |
| TRANS PNP 40V 1A TO236AB | |
| TRANS PNP 40V 25A TO3 | |
| TRANS PNP 40V 5A SOT223 | |
| TRANS PNP 40V TO36 | |
| TRANS PNP 45V 0.5A SOT23-3 | |
| TRANS PNP 500V 0.25A SOT223 | |
| TRANS PNP 50V 1A TO92L | |
| TRANS PNP 50V 3A SOT223 | |
| TRANS PNP 50V 8A TO251 | |
| TRANS PNP 60V 0.6A SOT23-3 | |
| TRANS PNP 60V 0.6A TO18 | |
| TRANS PNP 60V 0.6A TO92 | |
| TRANS PNP 60V 0.7A SMT3 | |
| TRANS PNP 60V 15A TO3 | |
| TRANS PNP 60V 3A TO202 | |
| TRANS PNP 65V 0.1A SOT23 | |
| TRANS PNP 70V 7A TO220 | |
| TRANS PNP 75V 2A TO39 | |
| TRANS PNP 80V 0.5A TO92 | |
| TRANS PNP 80V 10A TO220 | |
| TRANS PNP 80V 4A TO126 | |
| TRANS PNP 90V 4A TO220 | |
| TRANS PNP DARL 100V 10A TO220 | |
| TRANS PNP DARL 100V 10A TO3PN | |
| TRANS PNP DARL 100V 16A TO3 | |
| TRANS PNP DARL 100V 20A TO3 | |
| TRANS PNP DARL 100V 5A TO220 | |
| TRANS PNP DARL 30V 0.3A TO92 | |
| TRANS PNP DARL 60V 5A TO220 | |
| TRANS PNP DARL 80V 10A TO3 | |
| TRANS PNP DARL 80V 1A TO92 | |
| TRANS PNP DARL 80V 4A TO126 | |
| TRANS PNP DARL 80V 8A TO3 | |
| TRANS PNP PREBIAS/PNP 0.23W SC88 | |
| TRANS PREBIAS 1NPN 1PNP 6TSSOP | |
| TRANS PREBIAS 2NPN 80V 6TSSOP | |
| TRANS PREBIAS 2PNP 80V 6TSSOP | |
| TRANS PREBIAS NPN 40V 0.6A SMT3 | |
| TRANS PREBIAS NPN 40V TO92-3 | |
| TRANS PREBIAS NPN 50V 0.1A SC59 | |
| TRANS PREBIAS NPN 50V SC70-3 | |
| TRANS PREBIAS NPN 50V TO92S | |
| TRANS PREBIAS NPN 80V SOT323 | |
| TRANS PREBIAS NPN 80V TO236AB | |
| TRANS PREBIAS NPN/PNP SOT563 | |
| TRANS PREBIAS NPN/PNP SSSMINI6 | |
| TRANS PREBIAS PNP 50V 0.1A 3DFN | |
| TRANS PREBIAS PNP 50V 0.1A SC59 | |
| TRANS PREBIAS PNP 50V 0.1A SC75 | |
| TRANS PREBIAS PNP 50V 0.1A SC89 | |
| TRANS PREBIAS PNP 50V 0.1A SMT3 | |
| TRANS PREBIAS PNP 50V SC70-3 | |
| TRANS PREBIAS PNP 50V SOT323 | |
| TRANS PREBIAS PNP 50V TO92-3 | |
| TRANS PREBIAS PNP 50V TO92S | |
| TRANS PREBIAS PNP 80V SOT323 | |
| TRANS PREBIAS PNP 80V TO236AB | |
| TRANS PREBIAS | |
| TRANSISTOR | |
| X34 PB-F RADIO-FREQUENCY SIGE HE |
| << Prev | Next >> |