Acme Chip Technology Co., Limited Datasheets for Operational Amplifiers

Operational amplifiers (op amps, op-amps) are general-purpose, closed-loop devices that are used to implement linear functions.
Operational Amplifiers: Learn more

Page: 1 2 3
Product Name Notes
-5-V TO 110-V BIDIRECTIONAL HIGH
-5-V TO 110-V BIDIRECTIONAL ULTR
-5-V TO 110-V, BIDIRECTIONAL, 1.
-5-V TO 110-V, BIDIRECTIONAL, HI
-5-V TO 110-V, BIDIRECTIONAL, UL
0-V TO 5-V INPUT, PRECISION VOLT
1 X 10 W CLASS D DIGITAL INPUT A
10W TWO CHANNEL BTL AF POWER AMP
11 WATT 2 CHANNEL BTL AF POWER A
12GHZ 0DB-31DB LINEAR AMPLIFIER
17G Diff Limiting Amp, Gain Ctrl
2 CHANNEL BTL AF POWER AMPLIFIER
20GHZ 10DB-25DB LINEAR AMPLIFIER
240 MILLI WATT AF POWER AMPLIFIE
250-MV INPUT, PRECISION, VOLTAGE
28G 5V LIMITING AMP, GAIN CTRL
32G DRIVER AMP, FULLY ADJUSTABLE
33G DRIVER AMP, FULLY ADJUSTABLE
38MHZ OPERATIONAL AMPLIFIER
5 WATT, TWO CHANNEL POWER AMPLIF
5-V INPUT, PRECISION VOLTAGE SEN
5.5W 2 CHANNEL AF POWER AMPLIFIE
AEC-Q100, -4-V TO 110-V BIDIRECT
AEC-Q100, 40-V, BIDIRECTIONAL, U
AEC-Q100-4-V TO 110-V1.3-MHZ ULT
AGC AMPLIFIER AND PRE AMPLIFIER
AGC AMPLIFIER FOR DIGITAL CATV/C
AMP
AUDIO AMPLIFIER BTL 2CH
AUDIO AMPLIFIER SE 1CH
AUDIO AMPLIFIER SE2CH/BTL
AUDIO AMPLIFIER, 1W(S), PBGA9
AUDIO AMPLIFIER
AUDIO CODEC AMPLIFIER
AUDIO OUTPUT FOR TV APPLICATION
AUDIO PRE-AMPLIFIER 2CH
AUTOMOTIVE, 250-MV INPUT, PRECIS
AUTOMOTIVE, QUAD 36-V 1.2-MHZ OP
AUTOMOTIVE, QUAD DIFFERENTIAL CO
CA3130AT/B
CA3140 - OPERATIONAL AMPLIFIER
COMPARATOR, 200NS RESPONSE TIME
CURRENT SENSE AMPLIFIER: THE BD1
DIE SALE (PRICE IN GOOD DIE)-WAF
DIFFERENTIAL/CASCODE AMPLIFIER F
DUAL CH DSL LINE DRIVER
DUAL, HIGH SPEED, LOW POWER, VID
EMARMOUR AUTOMOTIVE EXCELLENT EM
EMARMOUR, AUTOMOTIVE EXCELLENT E
EMARMOUR, NANO CAP, HIGH SPEED G
ENHANCED PRODUCT, 40-V, BIDIRECT
FULLY DIFFERENTIAL INSTRUMENTATI
HA17904 - OPERATIONAL AMPLIFIER
HIGH POWER CHIP IR LED, SIDE VIE
HIGH RELIABILITY DC AMPLIFIER
IC AMP AB STEREO 160MW 20TSSOP
IC AMP CLASS AB MONO 1W 8SOIC
IC AMP CLASS AB MONO 8PDIP
IC AMP CLASS D 2 CH 20W 24TSSOP
IC AMP CLASS G MONO 16QFN
IC AMP CLSS AB STER 1.8W 24TSSOP
IC BUFFER 1 CIRCUIT 8CDIP
IC BUFFER 4 CIRCUIT 14CERDIP
IC CMOS 1 CIRCUIT 8DIP
IC CMOS 1 CIRCUIT 8SOIC
IC CMOS 1 CIRCUIT TO99-8
IC CMOS 1 CIRCUIT
IC CMOS 2 CIRCUIT 8DIP
IC CMOS 2 CIRCUIT TO99-8
IC CODEC AUD CLASS D MONO 36DSBG
IC COMPARATOR 1 GEN PUR 16DIP
IC COMPARATOR 1 GEN PUR 16SBDIP
IC COMPARATOR 1 GEN PUR 16SOIC
IC COMPARATOR 1 GEN PUR 6DFN
IC COMPARATOR 1 GEN PUR 8CERDIP
IC COMPARATOR 1 GEN PUR 8DIP
IC COMPARATOR 1 GEN PUR 8SOIC
IC COMPARATOR 1 WINDW 8SOIC
IC COMPARATOR 2 DIFF 8SOIC
IC COMPARATOR 2 DIFF 8TSSOP
IC COMPARATOR 2 DIFF 8VSSOP
IC COMPARATOR 2 GEN PUR 20SOIC
IC COMPARATOR 2 GEN PUR 8MSOP
IC COMPARATOR 2 GEN PUR 8PSOP
IC COMPARATOR 2 GEN PUR 8SO
IC COMPARATOR 2 GEN PUR 8SOP
IC COMPARATOR 2 WINDW 8SOIC
IC COMPARATOR 4 GEN PUR 14CERDIP
IC COMPARATOR 4 GEN PUR 14DIP
IC COMPARATOR 4 GEN PUR 14SOIC
IC COMPARATOR 4 GEN PUR 14SSOPB
IC COMPARATOR DUAL CMOS 8TSSOP
IC LIMITING 1 CIRCUIT
IC MODULE AP1355
IC OPAMP CFA 1 CIRCUIT 14CERDIP
IC OPAMP CFA 1 CIRCUIT 20CLCC
IC OPAMP CFA 1 CIRCUIT 8CDIP
IC OPAMP CFA 1 CIRCUIT 8CERDIP
IC OPAMP CFA 1 CIRCUIT 8SOIC
IC OPAMP CFA 2 CIRCUIT 14CDIP
IC OPAMP CFA 2 CIRCUIT 14SOIC
IC OPAMP CFA 2 CIRCUIT 16CERDIP
IC OPAMP CFA 2 CIRCUIT 8CDIP
IC OPAMP CFA 3 CIRCUIT 16QSOP
IC OPAMP CFA 4 CIRCUIT 14SOIC
IC OPAMP DIFF 1 CIRCUIT 8SOIC
IC OPAMP DIFF 2 CIRCUIT 8MSOP
IC OPAMP GP 1 CIRC 10CFLATPACK
IC OPAMP GP 1 CIRCUIT 10CFP
IC OPAMP GP 1 CIRCUIT 14CDIP
IC OPAMP GP 1 CIRCUIT 14CERDIP
IC OPAMP GP 1 CIRCUIT 14DIP
IC OPAMP GP 1 CIRCUIT 14SOIC
IC OPAMP GP 1 CIRCUIT 16SOIC
IC OPAMP GP 1 CIRCUIT 20CLCC
IC OPAMP GP 1 CIRCUIT 20LCCC
IC OPAMP GP 1 CIRCUIT 20PLCC
IC OPAMP GP 1 CIRCUIT 8CDIP
IC OPAMP GP 1 CIRCUIT 8CERDIP
IC OPAMP GP 1 CIRCUIT 8DIP
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT89
IC OPAMP GP 1 CIRCUIT TO99-8
IC OPAMP GP 1 CIRCUIT
IC OPAMP GP 16CDIP
IC OPAMP GP 2 CIRCUIT 14DIP
IC OPAMP GP 2 CIRCUIT 14SOIC
IC OPAMP GP 2 CIRCUIT 16DIP
IC OPAMP GP 2 CIRCUIT 16QSOP
IC OPAMP GP 2 CIRCUIT 16SOIC
IC OPAMP GP 2 CIRCUIT 20CLCC
IC OPAMP GP 2 CIRCUIT 20LCCC
IC OPAMP GP 2 CIRCUIT 8CERDIP
IC OPAMP GP 2 CIRCUIT 8DIP
IC OPAMP GP 2 CIRCUIT 8MFP
IC OPAMP GP 2 CIRCUIT 8SO
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOP
IC OPAMP GP 2 CIRCUIT 9SIP
IC OPAMP GP 2 CIRCUIT TDIP-8
IC OPAMP GP 2 CIRCUIT TO99-8
IC OPAMP GP 4 CIRCUIT 14CFP
IC OPAMP GP 4 CIRCUIT 14DIP
IC OPAMP GP 4 CIRCUIT 14SO
IC OPAMP GP 4 CIRCUIT 14SOIC
IC OPAMP GP 4 CIRCUIT 14SOP
IC OPAMP GP 4 CIRCUIT 16CDIP
IC OPAMP GP 4 CIRCUIT 16CERDIP
IC OPAMP GP 4 CIRCUIT 16DIP
IC OPAMP GP 4 CIRCUIT 16QSOP
IC OPAMP GP 4 CIRCUIT 20CLCC
IC OPAMP GP 8CDIP
IC OPAMP GP TO99-8
IC OPAMP JFET 1 CIRCUIT 8CERDIP
IC OPAMP JFET 1 CIRCUIT 8SOIC
IC OPAMP JFET 1 CIRCUIT TO99-8
IC OPAMP JFET 1 CIRCUIT TO99
IC OPAMP JFET 2 CIRCUIT 10CFP
IC OPAMP TRANSCOND 1 CIRC 8DIP
IC OPAMP TRANSCOND 1 CIRC 8SOIC
IC OPAMP TRANSCOND 1 CIRC TO99-8
IC OPAMP VFB 2 CIRCUIT 16SOIC
IC OPAMP VFB 2 CIRCUIT 8HMSOP
IC OPAMP ZER-DRIFT 1CIRC
IC OPAMP ZER-DRIFT 2CIRC DIE
IC OPAMP
IC PGA/DIFF 2 CIRCUIT 24SSOP
IC POWER 1 CIRCUIT 20CLCC
IC POWER 1 CIRCUIT 8CERDIP
IC POWER 1 CIRCUIT TO99-8
IC POWER 1 CIRCUIT TP-5H
IC POWER 1 CIRCUIT
IC POWER 2 CIRCUIT
IC POWER 4 CIRCUIT 16SOIC
IC POWER MANAGEMENT
IC REGULATOR
IC SAMPL/HOLD 1 CIRCUIT 14CERDIP
IC SAMPL/HOLD 1 CIRCUIT 14DIP
IC SAMPL/HOLD 1 CIRCUIT 20CLCC
IC SAMPL/HOLD 1 CIRCUIT 24CQFP
IC TO99-8
IC VOLTAGE FEEDBACK 1 CIRC 6TSOT
IC VOLTAGE FEEDBACK 1 CIRC 8CDIP
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
IC VOLTAGE FEEDBACK 1 CIRC TSOT5
IC VOLTAGE FEEDBACK 2 CIRC 8CDIP
IC VOLTAGE FEEDBACK 2 CIRC 8MSOP
IC VOLTAGE FEEDBACK 2 CIRC 8SO
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
IC
INA115 PRECISION INSTRUMENTATION
INPUT/OUTPUT RAIL TO RAIL LOW IN
LINE DRIVER/RECEIVER
LINEAR IC'S
LINEAR, WIDEBAND, FAST SETTLING
NANO CAP, LOW NOISE & INPUT/OUTP
OP AMP, 1 FUNC, 250UV OFFSET-MAX
OP-AMP - AS358P (THROUGH-HOLE)
OPAMP GENERAL PURPOSE SO-8 T&R 2
OPAMPGENERALPURPOSES O-8T&R2.5K
OPERATIONAL AMPLIFIER W/MOSFET I
OPERATIONAL AMPLIFIER
OPERATIONAL AMPLIFIERS
PROTOTYPE
QUAD, 36-V, 1.2-MHZ OPERATIONAL
QUAD, 36-V, 1.2-MHZ, 3-MV OFFSET
SAMPLE AND HOLD CIRCUIT, 1 FUNC
SAMPLE AND HOLD CIRCUIT
SINGLE AUDIO AMPLIFIER
SINGLE CHANNEL 300V AMPLFIIER AR
SPS AUDIO & POWER
TINY (1.5-MM 2-MM) LOW-POWER (10
VERY HIGH-SPEED, HIGH OUTPUT CUR
VIDEO PREAMPLIFIER
ZERO-CROSSING BI-POLAR HV AMPLIF
Zero-Drift RRIO CMOS Op-Amp

Next >>