Acme Chip Technology Co., Limited Datasheets for Linear Variable Differential Transformers (LVDT)
Linear variable differential transformer (LVDT) linear position sensors have a series of inductors in a hollow cylindrical shaft and a solid cylindrical core. These devices produce an electrical output proportional to the position of the core
Linear Variable Differential Transformers (LVDT): Learn more
| Product Name | Notes |
|---|---|
| 1-AXIS | |
| 2-WIRE ABS DIRECTION AND SPEED S | |
| 2-WIRE ASIL COMPLIANT WHEEL SPEE | |
| 2D ANGULAR SENSOR, TSSOP-8 PACKA | |
| 3D HALL-EFFECT SENSOR IC WITH SI | |
| 5V PROGRAMMABLE ASIL COMPLIANT A | |
| AS5171B-HSIT SIP3 LF T&RDP | |
| AS5247U-HTQT EPTQFP32 LF T&RDP | |
| AS5715R-ZTST TSSOP14 LF T&RDP | |
| ASIL ANGLE SENSOR W/ LINEARIZATI | |
| CONDUCTIV-PLASTIC-AN GLE-SENSOR. | |
| DIFFERENTIAL CRANKSHAFT SENSOR I | |
| DIRECTION CRANK SENSOR | |
| DUAL HALL SENSOR UNPROGRAMMED CC | |
| EMOTOR DUAL OUTPUT DIFFERENTIAL | |
| HALL EFFECT ROTARY SENSOR | |
| HALL EFFECT SENSOR | |
| HALL-ANGLE-SENSOR 91680/ONE CHAN | |
| HIGH-RESOLUTION GMR WHEEL SPEED | |
| IC ANGLE SENSOR 360 DEGREE | |
| KMT39/TD TDFN ROHS | |
| LINEAR POSITION SENSOR | |
| LINEAR TRANSDUCER | |
| LINEAR-POSITION-SENS OR LM10 10K | |
| LINEAR-POSITION-SENS OR LM10 1K | |
| LINEAR-POSITION-SENS OR LM10 5K | |
| MECHANICAL POSITION SENSOR, HIGH | |
| MULTI-TURN NON-CONTACT SENSOR | |
| POS TRANS-ELEMENT ASSY | |
| POS TRANS-XDCR EWA-102 WIPER | |
| POS TRANS-XDCR JP/2 4/3.0% 1/8 | |
| POS TRANS-XDCR MEL 50 MM | |
| POS TRANS-XDCR WP 7/8 5K/1.0% | |
| POT LINEAR POSITION 10KOHM 1D | |
| POT SGL CONDUCT PLASTIC 1/2200K | |
| POT SPEED & POSITION | |
| POTENTIOMETER | |
| POTENTIOMETRIC-ANGLE -SENSOR 125D | |
| PROGRAMMABLE ANGLE SENSOR IC WIT | |
| RESOLVER DIMENSION DRAWING SZ15 | |
| RESOLVER HOLLOW SHAFT | |
| RESOLVER V23401-S1001-B101 | |
| ROTARY POSITION 10K OHM SERVO | |
| ROTARY VARIABLE DIFFERENTIAL TRA | |
| ROTARY VARIABLE TRANSDUCER | |
| SENSOR ANGLE 180DEG CONNECTOR | |
| SENSOR ANGLE 180DEG WIRE LEADS | |
| SENSOR ANGLE 360DEG CONNECTOR | |
| SENSOR ANGLE 360DEG SIP | |
| SENSOR ANGLE 360DEG SMD | |
| SENSOR ANGLE 360DEG WIRE LEADS | |
| SENSOR ANGLE 360DEG | |
| SENSOR ANGLE 39.98DEG CBL W/CONN | |
| SENSOR ANGLE 90DEG WIRE LEADS | |
| SENSOR ANGLE SURFACE MOUNT | |
| SENSOR HALL EFFECT DUAL 360 DEG | |
| SENSOR HALL EFFECT PANEL MNT | |
| SENSOR HALL FLAT PK LINEAR | |
| SENSOR LINEAR 10.16MM WIRE LEADS | |
| SENSOR LINEAR 101.6MM CONNECTOR | |
| SENSOR LINEAR 10X10MM PSD 8DIP | |
| SENSOR LINEAR 12.7MM SLD TURRET | |
| SENSOR LINEAR 12.7MM SLDR TURRET | |
| SENSOR LINEAR 12.7MM WIRE LEADS | |
| SENSOR LINEAR 152.4MM CONNECTOR | |
| SENSOR LINEAR 152.4MM WIRE LEAD | |
| SENSOR LINEAR 20MM | |
| SENSOR LINEAR 25.4MM CONNECTOR | |
| SENSOR LINEAR 25.4MM WIRE LEADS | |
| SENSOR LINEAR 2X2 MM PSD | |
| SENSOR LINEAR 2X2MM PSD TO8 | |
| SENSOR LINEAR 3.81MM WIRE LEADS | |
| SENSOR LINEAR 304.8MM WIRE LEAD | |
| SENSOR LINEAR 4X4MM PSD TO8 | |
| SENSOR LINEAR 5.08MM WIRE LEADS | |
| SENSOR LINEAR 50.8MM CONNECTOR | |
| SENSOR LINEAR 50.8MM WIRE LEADS | |
| SENSOR LINEAR 6.35MM CONNECTOR | |
| SENSOR LINEAR 6.35MM WIRE LEADS | |
| SENSOR LINEAR 69.85MM SOLDER LUG | |
| SENSOR LINEAR 7.62MM WIRE LEADS | |
| SENSOR LINEAR 76.2MM CONNECTOR | |
| SENSOR LINEAR 8.89MM WIRE LEADS | |
| SENSOR LINEAR WIRE LEADS | |
| SENSOR POSITION LINEAR 9MM 30K | |
| SENSOR POSITION LINEAR SLIDE 10K | |
| SENSOR POSITION ROTARY SHAFT | |
| SENSOR POSITION RVDT +/- 15V | |
| SENSOR POSITION SPRING RET | |
| SENSOR POSITION | |
| SENSOR ROT 360DEG 2 CBL W/CONN | |
| SENSOR ROTARY 100DEG SOLDER LUG | |
| SENSOR ROTARY 10DEG SLDR TURRET | |
| SENSOR ROTARY 10DEG SOLDER LUG | |
| SENSOR ROTARY 110DEG SOLDER LUG | |
| SENSOR ROTARY 120 DEG CONNECTOR | |
| SENSOR ROTARY 120DEG CONNECTOR | |
| SENSOR ROTARY 120DEG SLDR TURRET | |
| SENSOR ROTARY 120DEG SOLDER LUG | |
| SENSOR ROTARY 120DEG WIRE LEADS | |
| SENSOR ROTARY 130DEG SOLDER LUG | |
| SENSOR ROTARY 140DEG SOLDER LUG | |
| SENSOR ROTARY 150DEG SOLDER LUG | |
| SENSOR ROTARY 15DEG SLDR TURRET | |
| SENSOR ROTARY 160DEG SOLDER LUG | |
| SENSOR ROTARY 170DEG SOLDER LUG | |
| SENSOR ROTARY 180DEG CONNECTOR | |
| SENSOR ROTARY 180DEG SLDR TURRET | |
| SENSOR ROTARY 180DEG SOLDER LUG | |
| SENSOR ROTARY 190DEG SOLDER LUG | |
| SENSOR ROTARY 200DEG SLDR TURRET | |
| SENSOR ROTARY 200DEG SOLDER LUG | |
| SENSOR ROTARY 20DEG PC PIN | |
| SENSOR ROTARY 20DEG SOLDER LUG | |
| SENSOR ROTARY 210DEG SOLDER LUG | |
| SENSOR ROTARY 220DEG SOLDER LUG | |
| SENSOR ROTARY 230DEG SOLDER LUG | |
| SENSOR ROTARY 240DEG SLDR TURRET | |
| SENSOR ROTARY 240DEG SOLDER LUG | |
| SENSOR ROTARY 250DEG SOLDER LUG | |
| SENSOR ROTARY 260DEG EEA FLANGE | |
| SENSOR ROTARY 260DEG SOLDER LUG | |
| SENSOR ROTARY 270DEG SLDR TURRET | |
| SENSOR ROTARY 270DEG SOLDER LUG | |
| SENSOR ROTARY 280DEG SOLDER LUG | |
| SENSOR ROTARY 290DEG SOLDER LUG | |
| SENSOR ROTARY 300DEG SOLDER LUG | |
| SENSOR ROTARY 30DEG PC PIN | |
| SENSOR ROTARY 30DEG SOLDER LUG | |
| SENSOR ROTARY 310DEG SOLDER LUG | |
| SENSOR ROTARY 320DEG SLDR TURRET | |
| SENSOR ROTARY 320DEG SOLDER LUG | |
| SENSOR ROTARY 330DEG PC PIN | |
| SENSOR ROTARY 330DEG SOLDER LUG | |
| SENSOR ROTARY 340DEG SLDR TURRET | |
| SENSOR ROTARY 340DEG SOLDER LUG | |
| SENSOR ROTARY 340DEG WIRE LEADS | |
| SENSOR ROTARY 350DEG SOLDER LUG | |
| SENSOR ROTARY 360DEG CBL W/CONN | |
| SENSOR ROTARY 360DEG EEA FLANGE | |
| SENSOR ROTARY 360DEG SLDR TURRET | |
| SENSOR ROTARY 360DEG SOLDER LUG | |
| SENSOR ROTARY 360DEG SOLDER PAD | |
| SENSOR ROTARY 360DEG WIRE LEADS | |
| SENSOR ROTARY 360DEG | |
| SENSOR ROTARY 3960DEG PC PIN | |
| SENSOR ROTARY 3DEG SOLDER TURRET | |
| SENSOR ROTARY 40DEG SOLDER LUG | |
| SENSOR ROTARY 45DEG CONNECTOR | |
| SENSOR ROTARY 45DEG SLDR TURRET | |
| SENSOR ROTARY 45DEG SOLDER LUG | |
| SENSOR ROTARY 50DEG SLDR TURRET | |
| SENSOR ROTARY 50DEG SOLDER LUG | |
| SENSOR ROTARY 5DEG SOLDER TURRET | |
| SENSOR ROTARY 60DEG SLDR TURRET | |
| SENSOR ROTARY 60DEG SOLDER LUG | |
| SENSOR ROTARY 6480DEG PC PIN | |
| SENSOR ROTARY 70DEG SOLDER LUG | |
| SENSOR ROTARY 80DEG SLDR TURRET | |
| SENSOR ROTARY 80DEG SOLDER LUG | |
| SENSOR ROTARY 90DEG CBL W/CONN | |
| SENSOR ROTARY 90DEG SLDR TURRET | |
| SENSOR ROTARY 90DEG SOLDER LUG | |
| SENSOR ROTARY PIN HEADER | |
| SENSOR ROTARY POS 360 DEG 3.3V | |
| SENSOR ROTARY POS 360 DEG 5.0V | |
| SENSOR ROTARY WIRE LEADS | |
| SENSOR ROTARY | |
| SENSOR SMT, WATERFLOW AND POSITI | |
| SENSOR WIRE LEADS | |
| SENSOR, VR | |
| Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring | |
| SFERNICE TRANSDUCERS | |
| SINGLE DIE ASIL ANGLE SENSOR | |
| STRING ENCODER,50 INCH RANGE | |
| STRING POT | |
| THROTTLE POSITION SENSOR HALL | |
| THROTTLE POSITION SENSOR |
| Next >> |