TRANS NPN 180V 1A TO202N
TRANSISTOR, NPN, 180V, 1A, TO-202-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:180V; Continuous Collector Current:1A; Power Dissipation:10W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:35MHzRoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | NTE190 | 30C2993 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Npn, 180V, 1A, To-202-3; Transistor Polarity Nte Electronics |
| Packing Method | Bag | |
| IC(max) | 1000 milliamps | |
| VCEO | 180 volts |