Acme Chip Technology Co., Limited Datasheets for Electrostatic Discharge (ESD) Suppressors

ESD suppressors are semiconductors that protect electronic components and systems from electrostatic discharge (ESD).
Electrostatic Discharge (ESD) Suppressors: Learn more

Product Name Notes
14-V bidirectional flat-clamp surge protection device
14V flat-clamp surge protection device
18V flat-clamp surge protection device
27V flat-clamp surge protection device
33V flat-Clamp surge protection device
5 channel 7-pF, 5.5-V, 15-kV ESD protection device in 1mm2 X2SON package
5V flat-clamp surge protection device
6 channel 1.6-pF, 5.5-V, 8-kV ESD protection diode for High Speed Interfaces
Automotive 6-channel 5.5-V ESD protection & EMI Filter for LCD Display Application
Dual schottky diode bridge with 3-A peak forward current
Dual universal serial bus port transient suppressor
Integrated Circuits (ICs) - ESD & surge protection ICs
Quad schottky diode array with 3-A peak Forward Current
Single universal serial bus port transient suppressor