TRANS NPN 150V 50A TO3
BIPOLAR TRANSISTOR, NPN, 150V; Transistor Polarity:NPN; Collector Emitter Voltage Max:150V; Continuous Collector Current:50A; Power Dissipation:250W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:30MHz RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | NTE387 | 30C2960 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor, Npn, 150V; Transistor Polarity Nte Electronics |
| Packing Method | Bag | |
| IC(max) | 50000 milliamps | 50000 milliamps |
| VCEO | 150 volts | 150 volts |
| Polarity | NPN |