Acme Chip Technology Co., Limited Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
| Product Name | Notes |
|---|---|
| 1.0SMB, DO-214AA, 15.3V, 25.5V, | |
| 1.0SMB, DO-214AA, 25.6V, 41.4V, | |
| 1.0SMB, DO-214AA, 28.2V, 45.7V, | |
| 1.0SMB, DO-214AA, 30.8V, 49.9V, | |
| 1.0SMB, DO-214AA, 36.8V, 59.3V, | |
| 1.0SMB, DO-214AA, 5.8V, 10.5V, R | |
| 1.0SMB, DO-214AA, 58.1V, 92V, RE | |
| 1.5KE, DO-201, 10.2V, 16.7V, BOX | |
| 1.5KE, DO-201, 102V, 165V, BOX | |
| 1.5KE, DO-201, 111V, 179V, BOX | |
| 1.5KE, DO-201, 8.55V, 14.5V, BOX | |
| 1.5KE, DO-201, 85.5V, 137V, BOX | |
| 1.5KE, DO-201, 9.4V, 15.6V, BOX | |
| 1.5KE, DO-201, 94V, 152V, BOX | |
| DIODE ARR SCHOT 100V 55A PRM2-SL | |
| DIODE ARRAY SCHOTTKY 200V DPAK | |
| DIODE GEN PURP 12A DO4 | |
| DIODE GEN PURP 1KV 10A R-6 | |
| DIODE GEN PURP 400V 10A R-6 | |
| DIODE GEN PURP 800V 130A DO205AC | |
| DIODE MOD SCHOTT 100V 55A PRM2 | |
| DIODE SCHOTTKY 100V 120A PRM1-1 | |
| DIODE SCHOTTKY 100V 120A SPD-3A | |
| DIODE SCHOTTKY 100V 120A SPD-4 | |
| DIODE SCHOTTKY 100V 15A TO220AC | |
| DIODE SCHOTTKY 135V 120A PRM1-1 | |
| DIODE SCHOTTKY 135V 120A SPD-3A | |
| DIODE SCHOTTKY 150V 120A PRM1-1 | |
| DIODE SCHOTTKY 150V 120A SPD-3A | |
| DIODE SCHOTTKY 15V 120A PRM1-1 | |
| DIODE SCHOTTKY 15V 120A SPD-3A | |
| DIODE SCHOTTKY 200V 120A PRM1-1 | |
| DIODE SCHOTTKY 200V 120A SPD-3A | |
| DIODE SCHOTTKY 20V 120A SPD-3A | |
| DIODE SCHOTTKY 30V 120A PRM1-1 | |
| DIODE SCHOTTKY 30V 120A SPD-3A | |
| DIODE SCHOTTKY 35V 120A PRM1-1 | |
| DIODE SCHOTTKY 40V 120A PRM1-1 | |
| DIODE SCHOTTKY 45V 120A PRM1-1 | |
| DIODE SCHOTTKY 45V 120A SPD-3A | |
| DIODE SCHOTTKY 60V 120A PRM1-1 | |
| DIODE SCHOTTKY 60V 120A SPD-3A | |
| DIODE SCHOTTKY 80V 120A PRM1-1 | |
| DIODE SCHOTTKY 80V 120A SPD-3A | |
| DIODE SCHOTTKY 80V 15A TO220AC | |
| DIODE TVS 10.2VWM 16.7VC DO-201A | |
| DIODE TVS 102VWM 165VC DO-201AD | |
| DIODE TVS 111VWM 179VC DO-201AD | |
| DIODE TVS 8.6VWM 14.5VC DO-201AD | |
| DIODE TVS 85.5VWM 137VC DO-201AD | |
| DIODE TVS 9.4VWM 15.6VC DO-201AD | |
| DIODE TVS 94VWM 152VC DO-201AD | |
| DIODE ZENER DO35 T/B 5000 | |
| Interface | |
| MOV DISC 14MM,1000V 6KA, BULK | |
| POE ETHERNET SURGE PROTECTOR | |
| SENSOR PHOTODIOD 800-1700NM 1206 | |
| SENSOR PHOTODIOD 800-1700NM TO46 | |
| SENSOR PHOTODIOD 900-1700NM TO46 | |
| SENSOR PHOTODIODE 240-320NM TO46 | |
| SENSOR PHOTODIODE 660NM TO46 | |
| SENSOR PHOTODIODE 660NM TO5 | |
| SENSOR PHOTODIODE 660NM | |
| SENSOR PHOTODIODE 940NM 0805 | |
| SENSOR PHOTODIODE 940NM 1206 | |
| SENSOR PHOTODIODE 940NM 2SMD | |
| SENSOR PHOTODIODE 940NM RADIAL | |
| SENSOR PHOTODIODE BLUE SMD | |
| SENSOR PHOTODIODE GREEN SMD | |
| SENSOR PHOTODIODE MICRO 0805 | |
| SENSOR PHOTODIODE MICRO 1206 | |
| SENSOR PHOTODIODE RED MICRO SMD | |
| SENSOR PHOTODIODE UV MICRO 0805 | |
| SENSOR PHOTODIODE UV TO5 | |
| SPD AC 1W+G 120VAC | |
| SPD AC 1W+G 230VAC | |
| SPD AC 1W+G 277VAC | |
| SPD AC 1W+G 600VAC | |
| SPD AC 2W+G 120VAC | |
| SPD AC 2W+G 230VAC | |
| SPD AC 2W+G 277VAC | |
| SPD AC 3W+G 120VAC | |
| SPD AC 3W+G 230VAC | |
| SPD AC 3W+G 277VAC | |
| SPD AC 3W+G 600VAC | |
| SPD AC 4W+G 120VAC | |
| SPD AC 4W+G 230VAC | |
| SPD AC 4W+G 277VAC | |
| SPD DC 2W+G 1000VAC | |
| SPD DC 2W+G 110VDC | |
| SPD DC 2W+G 48VDC | |
| SPD DC 2W+G 75VDC | |
| TRANS VOLTAGE SUPPRESSOR DIODE | |
| TVS DEVICE MIXD LIGHTNING ARREST | |
| TVS DEVICE POLYMER 35V 0402 | |
| TVS DIODE 10.22VWM 16.7VC CASE-1 | |
| TVS DIODE 10.2VWM 16.7VC 1.5KE | |
| TVS DIODE 10.2VWM 16.7VC AXIAL | |
| TVS DIODE 10.2VWM 16.7VC DO201 | |
| TVS DIODE 10.2VWM 17.54VC DO201 | |
| TVS DIODE 100VWM 162VC SMB | |
| TVS DIODE 100VWM 162VC SMBF | |
| TVS DIODE 102VWM 165VC 1.5KE | |
| TVS DIODE 102VWM 165VC CASE-1 | |
| TVS DIODE 102VWM 165VC DO201 | |
| TVS DIODE 102VWM 173.25VC DO201 | |
| TVS DIODE 10VWM 17VC SMB | |
| TVS DIODE 10VWM 17VC SMBF | |
| TVS DIODE 110VWM 177VC SMB | |
| TVS DIODE 110VWM 177VC SMBF | |
| TVS DIODE 111VWM 179VC 1.5KE | |
| TVS DIODE 111VWM 179VC CASE-1 | |
| TVS DIODE 111VWM 179VC DO201 | |
| TVS DIODE 111VWM 187.95VC DO201 | |
| TVS DIODE 11VWM 18.2VC SMB | |
| TVS DIODE 11VWM 18.2VC SMBF | |
| TVS DIODE 120VWM 193VC SMB | |
| TVS DIODE 120VWM 193VC SMBF | |
| TVS DIODE 12VWM 19.9VC SMB | |
| TVS DIODE 12VWM 19.9VC SMBF | |
| TVS DIODE 130VWM 209VC SMB | |
| TVS DIODE 130VWM 209VC SMBF | |
| TVS DIODE 13VWM 21.5VC SMB | |
| TVS DIODE 13VWM 21.5VC SMBF | |
| TVS DIODE 14VWM 23.2VC SMB | |
| TVS DIODE 14VWM 23.2VC SMBF | |
| TVS DIODE 150VWM 243VC SMB | |
| TVS DIODE 150VWM 243VC SMBF | |
| TVS DIODE 15VWM 24.4VC SMB | |
| TVS DIODE 15VWM 24.4VC SMBF | |
| TVS DIODE 160VWM 259VC SMB | |
| TVS DIODE 160VWM 259VC SMBF | |
| TVS DIODE 16VWM 26VC SMB | |
| TVS DIODE 16VWM 26VC SMBF | |
| TVS DIODE 170VWM 275VC SMB | |
| TVS DIODE 170VWM 275VC SMBF | |
| TVS DIODE 17VWM 27.6VC SMB | |
| TVS DIODE 17VWM 27.6VC SMBF | |
| TVS DIODE 180VWM 292VC SMB | |
| TVS DIODE 180VWM 292VC SMBF | |
| TVS DIODE 18VWM 29.2VC SMB | |
| TVS DIODE 18VWM 29.2VC SMBF | |
| TVS DIODE 190VWM 307VC SMB | |
| TVS DIODE 190VWM 307VC SMBF | |
| TVS DIODE 200VWM 324VC SMB | |
| TVS DIODE 200VWM 324VC SMBF | |
| TVS DIODE 20VWM 32.4VC SMB | |
| TVS DIODE 20VWM 32.4VC SMBF | |
| TVS DIODE 210VWM 337VC SMBF | |
| TVS DIODE 220VWM 356VC SMBF | |
| TVS DIODE 22VWM 35.5VC SMB | |
| TVS DIODE 22VWM 35.5VC SMBF | |
| TVS DIODE 23.1VWM 37.5VC 1.5KA | |
| TVS DIODE 24VWM 38.9VC SMB | |
| TVS DIODE 24VWM 38.9VC SMBF | |
| TVS DIODE 250VWM 405VC SMBF | |
| TVS DIODE 26VWM 42.1VC SMB | |
| TVS DIODE 26VWM 42.1VC SMBF | |
| TVS DIODE 28VWM 45.4VC SMB | |
| TVS DIODE 28VWM 45.4VC SMBF | |
| TVS DIODE 300VWM 486VC SMBF | |
| TVS DIODE 30VWM 48.4VC SMB | |
| TVS DIODE 30VWM 48.4VC SMBF | |
| TVS DIODE 33.3VWM 53.9VC 1.5KA | |
| TVS DIODE 33VWM 53.3VC SMB | |
| TVS DIODE 33VWM 53.3VC SMBF | |
| TVS DIODE 350VWM 567VC SMBF | |
| TVS DIODE 36VWM 58.1VC SMB | |
| TVS DIODE 36VWM 58.1VC SMBF | |
| TVS DIODE 400VWM 648VC SMBF | |
| TVS DIODE 40VWM 64.5VC SMB | |
| TVS DIODE 40VWM 64.5VC SMBF | |
| TVS DIODE 43VWM 69.4VC SMB | |
| TVS DIODE 43VWM 69.4VC SMBF | |
| TVS DIODE 440VWM 713VC SMBF | |
| TVS DIODE 45VWM 72.7VC SMB | |
| TVS DIODE 45VWM 72.7VC SMBF | |
| TVS DIODE 48VWM 77.4VC SMB | |
| TVS DIODE 48VWM 77.4VC SMBF | |
| TVS DIODE 51VWM 82.4VC SMB | |
| TVS DIODE 51VWM 82.4VC SMBF | |
| TVS DIODE 54VWM 87.1VC SMB | |
| TVS DIODE 54VWM 87.1VC SMBF | |
| TVS DIODE 58VWM 93.6VC SMB | |
| TVS DIODE 58VWM 93.6VC SMBF | |
| TVS DIODE 60VWM 96.8VC SMBF | |
| TVS DIODE 64VWM 103VC SMB | |
| TVS DIODE 64VWM 103VC SMBF | |
| TVS DIODE 6VWM 10.3VC SMB | |
| TVS DIODE 70VWM 113VC SMB | |
| TVS DIODE 70VWM 113VC SMBF | |
| TVS DIODE 75VWM 121VC SMB | |
| TVS DIODE 75VWM 121VC SMBF | |
| TVS DIODE 78VWM 126VC SMB | |
| TVS DIODE 78VWM 126VC SMBF | |
| TVS DIODE 8.1VWM 15VC 1.5KE | |
| TVS DIODE 8.55VWM 14.5VC 1.5KE | |
| TVS DIODE 8.55VWM 14.5VC AXIAL | |
| TVS DIODE 8.55VWM 14.5VC CASE-1 | |
| TVS DIODE 8.55VWM 14.5VC DO201 | |
| TVS DIODE 8.55VWM 15.23VC DO201 | |
| TVS DIODE 8.6VWM 14.5VC DO201 | |
| TVS DIODE 81VWM 144VC 1.5KE | |
| TVS DIODE 85.5VWM 137VC 1.5KE | |
| TVS DIODE 85.5VWM 137VC AXIAL | |
| TVS DIODE 85.5VWM 137VC CASE-1 | |
| TVS DIODE 85.5VWM 137VC DO201 | |
| TVS DIODE 85.5VWM 137VC DO201AE | |
| TVS DIODE 85.5VWM 143.85VC DO201 | |
| TVS DIODE 85VWM 137VC SMB | |
| TVS DIODE 85VWM 137VC SMBF | |
| TVS DIODE 89.2VWM 158VC 1.5KE | |
| TVS DIODE 9.4VWM 15.6VC 1.5KE | |
| TVS DIODE 9.4VWM 15.6VC AXIAL | |
| TVS DIODE 9.4VWM 15.6VC CASE-1 | |
| TVS DIODE 9.4VWM 15.6VC DO201 | |
| TVS DIODE 9.4VWM 16.38VC DO201 | |
| TVS DIODE 9.72VWM 17.3VC 1.5KE | |
| TVS DIODE 90VWM 146VC SMB | |
| TVS DIODE 90VWM 146VC SMBF | |
| TVS DIODE 94VWM 152VC 1.5KE | |
| TVS DIODE 94VWM 152VC DO201 | |
| TVS DIODE 94VWM 152VC DO201AE | |
| TVS DIODE 94VWM 159.6VC DO201 | |
| TVS DIODE 97.2VWM 173VC 1.5KE | |
| TVS SMB 36V 1000W UNIDIR |
| Next >> |