Acme Chip Technology Co., Limited Datasheets for Gate Drivers

Gate drivers are electronic circuits that apply correct power levels to metal-oxide field-effect transistors (MOSFETs) and insulated gate bipolar transistors (IGBTs).
Gate Drivers: Learn more

Page: 1 2 3
Product Name Notes
(ROHM: BSM180D12P2E002)
(ROHM: BSM300D12P2E001/BSM4 00D12
(ROHM: BSM300D12P3E005/BSM4 00D12
100 V VB 3.5 A/4.5 A PEAK CURREN
100-V MAX, SIMPLE THREE-PHASE GA
100V HIGH FREQUENCY HALF-BRIDGE
100V VB 3.5A/4.5A PEAK CURRENT H
100V, 2.5A, HIGH FREQUENCY, HALF
100V, 2.5A, HIGH-FREQUENCY HALF
100V, 3A, HALF-BRIDGE PRE-DRIVER
100V, 3A, SINGLE-CHANNEL, HALF-B
100V, 4A, HIGH FREQUENCY HALF-BR
100V, 4A, HIGH-FREQUENCY HALF-BR
100V, 4A, HIGH-FREQUENCY, HALF-B
100V, 8A, HIGH FREQUENCY HALF-BR
100V, THREE-PHASE BLDC MOTOR PRE
100V/4A HI/LI HALF BRIDGE DRIVER
100V/4A PWM INPUT HALF-BRIDGE DR
10A IGBT AND SIC MOSFET GATE DRI
130V, 2.5/3.0A HIGH AND LOW SIDE
1CH 4A HIGH SPEED LOW-SIDE GATE
2.5V - 16V, 1A, H-BRIDGE SOLENOI
2EDN7224G - GATE DRIVER
3-PHASE BRIDGE DRIVER
30V, 2.2MHZ, 2A HALF-BRIDGE GATE
48V COMPANION DIGITAL CONTROLLER
48V INFRA 1OUT/12PH DIGITAL CONT
48V VR13HC 2OUT/2PH DIGITAL CONT
5 KVRMS ISOLATED DUAL CHANNEL 4.
50 V FULL-BRIDGE GATE DRIVERS WI
5V TO 60V, H-BRIDGE GATE DRIVER
5V TO 60V, THREE-PHASE BRUSHLESS
6ED003L06 - HALF-BRIDGE BASED MO
80V BLDC GATE DRIVER W/ASIL FEAT
80V HALF-BRIDGE GATE DRIVER
AGC TOUCH CONTROL LIGHT SWITCH
AGC TOUCH CONTROL STEP DIMMER
AND GATE BASED MOSFET DRIVER, 4A
AUTOMOTIVE GRADE 1 12-V BATTERY
AUTOMOTIVE GRADE, 100V, 4A, HIGH
BUFFER/INVERTER BASED MOSFET DRI
BUFFER/INVERTER BASED PERIPHERAL
BUFFER/INVERTER MOSFET DRIVER
DGT ISO 3.75KV 1CH GT DVR 10SSOP
DGT ISO 5.7KV 1CH GT DVR DSO16
DGT ISO 5.7KV 1CH GT DVR DSO20
DGT ISO 5.7KV 1CH GT DVR DSO8-66
DGTL ISO 1KV 1CH GATE DVR 8SOIC
DGTL ISO 2.5KV 1CH GT DVR 28SSOP
DGTL ISO 2.5KV 1CH GT DVR 8SOIC
DGTL ISO 2.5KV 2CH GT DVR 13LGA
DGTL ISO 2.5KV 2CH GT DVR 16SOIC
DGTL ISO 3.5KV GATE DRVR MODULE
DGTL ISO 3.75KV 1CH GT DVR 8SOIC
DGTL ISO 3KV 1CH GT DVR DSO8-72
DGTL ISO 3KV 2CH GATE DVR 16SOIC
DGTL ISO 4.5KV 1CH GT DVR DSO20
DGTL ISO 5.7KV 1CH GT DVR DSO14
DGTL ISO 5.7KV 2CH GT DVR DSO14
DGTL ISO 5.7KV 2CH GT DVR DSO16
DGTL ISO 5KV 1CH GATE DVR 8SOIC
DGTL ISO 5KV 2CH GATE DVR 16SOIC
DGTL ISO 8KV 1CH GT DVR DSO8-66
DIGITAL DUAL OUTPUT, 20-PHASE PW
DIGITAL ISO 3KV 1CH GT DVR DSO8
DIGITAL ISO 8KV 1CH GT DVR DSO8
DRIVER IC PG-DSO-16
DRIVER IC PG-DSO-8
DRIVER IC PG-SOT23-6
DRIVER IC PG-WSON-8
DRIVER IC
DRIVER MOD DC CONVERTER PRINT
DRIVER MOD OPTOCOUPLER PRINT
DRIVER MOD PULSE TRANS PRINT
DUAL 4A LOW-SIDE DRIVE
DUAL LOW SIDE DRIVER
FULL-BRIDGE PWM GATE DRIVER
GATE DRIVER (+18V,-4V)
GATE DRIVER (CORE, +15/,-15V)
GATE DRIVER (CORE, +15V,-10V)
GATE DRIVER (CORE, +18/,-2V)
GATE DRIVER (CORE, +18/,-4V)
GATE DRIVER (PLUG AND PLAY, +15V
GATE DRIVER CORE, SCALE-2, 1200V
GATE DRIVER CORE, SCALE-2, 1700V
GATE DRIVER CORE, SCALE-2, 3300V
GATE DRIVER CORE, SCALE-2, 4500V
GATE DRIVER CORE, SCALE-2, 6500V
GATE DRIVER FOR FF1800R17IP5
GATE DRIVER FOR2MBI1800XXF170-50
GATE DRIVER FOR2MBI1800XXG170-50
GATE DRIVER HALF BRIDGE 0.13A
GATE DRIVER HALF BRIDGE 1.4A
GATE DRIVER HALF BRIDGE 3P 0.12A
GATE DRIVER HALF BRIDGE 3P 0.27A
GATE DRIVER HIGH/LOW SIDE 0.13A
GATE DRIVER HIGH/LOW SIDE 1.4A
GATE DRIVER HIGH/LOW SIDE 2A
GATE DRIVER HIGH/LOW SIDE 3.5A
GATE DRIVER UNIT (WITHOUT GATE R
GATE DRIVER UNIT FOR FUJI ELECTR
GATE DRIVERS HV ISOLATED GATE DR
GENERAL PURPOSE DRIVER, 24V, 4A
HALF BRIDGE BASED IGBT/MOSFET DR
HALF BRIDGE BASED MOSFET DRIVER
HALF BRIDGE DRIVER, INVERTING, H
HALF BRIDGE DRIVER, NON-INVERTIN
HALF-BRIDGE GATE DRIVER
HARD DISK ADDRESS MARK DETECTOR
HB BASED PERIPHERAL DRIVER
HEX LOW SIDE MOSFET DRIVER W/SER
HIGH AND LOW SIDE DRIVER
HIGH SPEED LOW-SIDE DRIVER 2A 8L
HIP2211FR8Z-T7A
HV Gate Driver SO-20 T&R 1.5K
HV Gate Driver TSOT25 T&R 3K
HV GATE DRIVER V-DFN3035-8(TYPE
HV GATE DRIVER,W-DFN3030-10, T&R
IC FET DRIVER TRPL LOW SIDE 28ML
IC GATE DRV HI-SIDE/LO-SIDE 8DIP
IC GATE DRVR HALF-BRDG 28SO 1.5K
IC GATE DRVR HALF-BRIDGE 14SOIC
IC GATE DRVR HALF-BRIDGE 16SOIC
IC GATE DRVR HALF-BRIDGE 28SOIC
IC GATE DRVR HALF-BRIDGE 85V
IC GATE DRVR HALF-BRIDGE 8DIP
IC GATE DRVR HALF-BRIDGE MODULE
IC GATE DRVR HDMI 38TSSOP
IC GATE DRVR HI/LOW SIDE 8SOIC
IC GATE DRVR HIGH-SIDE 8SOIC
IC GATE DRVR IGBT PLUG&PLAY
IC GATE DRVR LOW-SIDE 8DIP
IC GATE DRVR LOW-SIDE 8SOIC
IC GATE DRVR LOW-SIDE SOT23-5
IC GATE DRVR P&P SCALE 1 MODULE
IC GATE DRVR
IC IGBT DRIVER CMPAK5
IC REGULATOR
IC
IFX POWERSTAGE/DRIVER
IGBT DRIVER 180MA SCALE-2 MASTER
IGBT DRIVER P/P 1CH
IGBT GATE DRIVER P/P 1CH SCALE-2
INDUSTRIAL GRADE, 100V, 2.5A HIG
INT. POWERSTAGE/DRIVER PG-VDSON
INT. POWERSTAGE/DRIVER PG-VSON-1
INT. POWERSTAGE/DRIVER
Integrated Circuits (ICs) - Logic ICs - Gates
Integrated Circuits (ICs) - Power Management ICs - Gate Drive ICs
INTEGRATED DRIVER & MOSFET
ISL95808BW
ISOLATED DRIVER
ISOLATED HIGH CURRENT GATE DRIVE
LEVEL SHIFT SOI
LIGHT DIMMER WITH SOFT ON/OFF
LINEAR IC'S
LINEAR IC
LOW SIDE GAN DRIVER, 4X4 QFN, BU
LOW SIDE GAN DRIVER, 4X4 QFN, T&
MODULE GATE DVR P&P ELECTRIC
MODULE GATE DVR P&P FIBER OPTIC
MOSFET
MSIG AUTO MOTOR DRIVER HV GDU
OPTOISO 1.5KV 1CH GATE DVR 8DIP
OPTOISO 1.5KV 1CH GT DVR 16CDIP
OPTOISO 3.75KV 1CH GATE DVR 8DIP
OPTOISO 3.75KV 1CH GATE DVR 8SMD
OPTOISO 3.75KV 1CH GATE DVR 8SO
OPTOISO 3.75KV 1CH GT DVR 8DIP
OPTOISO 4.25KV 2CH GT DVR 16SOIC
OPTOISO 5KV 1CH GATE DVR 12SO
OPTOISO 5KV 1CH GATE DVR 16SO
OPTOISO 5KV 1CH GATE DVR 16SOIC
OPTOISO 5KV 1CH GATE DVR 24SOIC
OPTOISO 5KV 1CH GATE DVR 5LSSO
OPTOISO 5KV 1CH GATE DVR 5SOP
OPTOISO 5KV 1CH GATE DVR 6SDIP
OPTOISO 5KV 1CH GATE DVR 6SMD
OPTOISO 5KV 1CH GATE DVR 6SO
OPTOISO 5KV 1CH GATE DVR 6SOP
OPTOISO 5KV 1CH GATE DVR 8DIP GW
OPTOISO 5KV 1CH GATE DVR 8DIP
OPTOISO 5KV 1CH GATE DVR 8SDIP
OPTOISO 5KV 1CH GATE DVR 8SMD GW
OPTOISO 5KV 1CH GATE DVR 8SMD
OPTOISO 5KV 1CH GATE DVR 8SO
OPTOISO 5KV 1CH GATE DVR 8SOIC
OPTOISO 5KV 2CH GATE DVR 16SSOP
OPTOISO 7.5KV 1CH GATE DVR 8SO
OPTOISO 7.5KV 1CH GT DVR 8LSDIP
PLUG-AND-PLAY GATE DRIVER, SCALE
POWER MODULE GATE DRVR
PSMD DRIVER MODULE 600 V
PWM CONTROLLER + MOSFET DRIVER
RAD-HARD DUAL 4.5A LOW-SIDE MOSF
REVERSE PHASE HALOGEN DIMMER
SAFETY BLDC GATE DRIVER WITH PHA
SIC MOSFET AND IGBT DRIVER, 4A
SMART IGBT DRIVER AND CONTROLLER
THREE PHASE 60V MOTOR DRIVER, 7X
THREE-PHASE MOTOR CONTROL GATE D
TOUCH CONTROL HALOGEN DIMMER

Next >>