Acme Chip Technology Co., Limited Datasheets for Electrical Power Wires
Electrical power wires are solid or stranded conductors surrounded by insulation, shielding, and a protective jacket.
Electrical Power Wires: Learn more
| Product Name | Notes |
|---|---|
| CABLE ASSEMBLY 4POS W/6" LEAD | |
| CABLE ASSY RECT F-M 4 POS 7.87 | |
| CABLE INTERNAL Y-POWER 4PIN .2M | |
| CBL ASSY 4P PL-SATA 15P F 0.5" | |
| CBL ASSY 4P PL-SATA 15P PL 0.49' | |
| CBL ASSY SATA 7P F TO F 1.64' | |
| CBL ASSY SATA 7P F TO F 2.46' | |
| CBL ASSY SATA 7P F TO F 3.28' | |
| CBL POWER SPLIT 12" | |
| CONN RCPT 2POS 8AWG STRAIGHT 1M | |
| POWER CABLE DISC DRIVE 200MM | |
| POWER CABLE DISC DRIVE 3.5-5.25" | |
| POWER CONN ASSY P SER 2 6" WIRE | |
| POWER ENTRY MOD M SER 8.5" LEADS |