NTE Electronics, Inc. Discrete Semiconductor Products - Transistors - Bipolar (BJT) NTE290

Description
TRANS PNP 30V 0.8A TO92
Description
TRANS PNP 30V 0.8A TO92

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NTE290 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NTE290
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NTE290
TRANS PNP 30V 0.8A TO92

TRANS PNP 30V 0.8A TO92

Supplier's Site
Bipolar Transistor, Pnp, -30V To-92; Transistor Polarity Nte Electronics - 30C9887 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -30V To-92; Transistor Polarity Nte Electronics
30C9887
Bipolar Transistor, Pnp, -30V To-92; Transistor Polarity Nte Electronics 30C9887
BIPOLAR TRANSISTOR, PNP, -30V TO-92; Transistor Polarity:PNP; Collector Emitter Voltage Max:30V; Continuous Collector Current:800mA; Power Dissipation:600mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:-RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -30V TO-92; Transistor Polarity:PNP; Collector Emitter Voltage Max:30V; Continuous Collector Current:800mA; Power Dissipation:600mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number NTE290 30C9887
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistor, Pnp, -30V To-92; Transistor Polarity Nte Electronics
Packing Method Bag
IC(max) 800 milliamps 800 milliamps
VCEO 30 volts 30 volts
Unlock Full Specs
to access all available technical data