Acme Chip Technology Co., Limited Datasheets for Circuit Protection Components
Circuit protection devices are used to protect electronic components from unwanted transients such as current and voltage surges, electrostatic discharge (ESD), lightning, spikes and other signals that can imperil the operation or damage the component.
Circuit Protection Components: Learn more
| Product Name | Notes |
|---|---|
| 14-V bidirectional flat-clamp surge protection device | |
| 14V flat-clamp surge protection device | |
| 18V flat-clamp surge protection device | |
| 27V flat-clamp surge protection device | |
| 33V flat-Clamp surge protection device | |
| 5 channel 7-pF, 5.5-V, 15-kV ESD protection device in 1mm2 X2SON package | |
| 5V flat-clamp surge protection device | |
| 6 channel 1.6-pF, 5.5-V, 8-kV ESD protection diode for High Speed Interfaces | |
| Automotive 6-channel 5.5-V ESD protection & EMI Filter for LCD Display Application | |
| Dual schottky diode bridge with 3-A peak forward current | |
| Dual universal serial bus port transient suppressor | |
| Integrated Circuits (ICs) - ESD & surge protection ICs | |
| Quad schottky diode array with 3-A peak Forward Current | |
| Single universal serial bus port transient suppressor |