TRANS NPN 40V 3A TO202M
TRANSISTOR, NPN, 40V, 3A, TO-202; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:3A; Power Dissipation:10W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:150MHz RoHS Compliant: Yes
NTE Semiconductors NTE186A
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | RF Transistors |
| Product Number | NTE186A | 31C3353 | |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Npn, 40V, 3A, To-202; Transistor Polarity Nte Electronics | Transistor |
| Packing Method | Bag | ||
| IC(max) | 3000 milliamps | ||
| VCEO | 40 volts |