BIPOLAR TRANSISTOR, NPN, 450V, TO-218; Transistor Polarity:NPN; Collector Emitter Voltage Max:450V; Continuous Collector Current:15A; Power Dissipation:150W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:-RoHS Compliant: Yes
TRANS NPN 450V 15A TO3P
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 29C5281 | NTE2311 |
| Product Name | Bipolar Transistor, Npn, 450V, To-218; Transistor Polarity Nte Electronics | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | |
| Package Type | TO-3 | |
| IC(max) | 15000 milliamps | 15000 milliamps |