TRANS NPN PREBIAS/PNP 1.5W 8SO Product overview: PBLS2003S,115 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5W. Search-friendly keywords include transistor, BJT, switching, amplification, 1.5W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-PBLS2003S,115 can be used for catalog matching and distributor lookup.
Pre-Biased Bipolar Transistor (BJT) 1 NPN Pre-Biased, 1 PNP 50V, 20V 100mA, 3A 100MHz 1.5W Surface Mount 8-SO
Small Signal Bipolar Transistor, 0.1A, 50V, 2-Element, NPN and PNP, SO8
Manufacturer: NXP
Win Source Part Number: 1086364-PBLS2003S,11
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: 1 NPN Pre-Biased, 1 PNP
Resistor - Base (R1) (Ohms): 10k
Resistor - Emitter Base (R2) (Ohms): 10k
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: 8-SO
Maximum Current Collector: 100mA, 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V, 20V
Max Vce (sat): 150mV @ 500μA, 10mA / 355mV @ 300mA, 3A
Collector Cut-off Current(Max): 1μA, 100nA
Typical Gain (hFE) (Min): 30 @ 5mA, 5V / 150 @ 2A, 2V
Maximum Power Dissipation: 1.5W
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
TRANS NPN PREBIAS/PNP 1.5W 8SO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 293-PBLS2003S,115 | 568-7231-2-ND | PBLS2003S,115 | 1086364-PBLS2003S,115 | PBLS2003S,115 |
| Product Name | 1.5W Bipolar Transistor | Bipolar Transistor Arrays, Pre-Biased | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - PBLS2003S,115 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Package Type | Tape & Reel (TR) | "8-SOIC (0.154"", 3.90mm Width)" | SOT-96-1 | SOT3; 8-SO |