Acme Chip Technology Co., Limited Datasheets for Vacuum Sensors
Vacuum sensors are devices for measuring vacuum or sub-atmospheric pressures.
Vacuum Sensors: Learn more
| Product Name | Notes |
|---|---|
| PRES SWITCH 0 - 100 KPA NPN | |
| PRES SWITCH 0 - 100 KPA PNP | |
| PRES TRANSD 0 ~ 98.1 KPA | |
| PRES TRANSD 0--100 KPA 3 M CABLE | |
| PRESS TRANS ST 15 PSIG BRS PORT | |
| PRESS TRANS ST 15 PSIVAC 4-20MA | |
| PRESSURE SENSOR NEG NPN 1-5V | |
| PRESSURE SWITCH XML + OPTIONS | |
| PRESSURE SWITCH XML +OPTIONS | |
| PRESSURE TRANSDUCERS WITH AMP. | |
| SENSOR 0.18PSI 1/8NPT 4.5V | |
| SENSOR 1.45PSI 1/8NPT 4.5V | |
| SENSOR 14.65PSI 1/4 | |
| SENSOR 14.65PSI 1/4NPT | |
| SENSOR 14.65PSI 1/8 | |
| SENSOR 15PSI 0.18 4.5V | |
| SENSOR 15PSI 0.1V | |
| SENSOR 15PSI 1/8NPT 6V | |
| SENSOR 200PSI 1/4NPT 0.1V | |
| SENSOR 200PSI 1/8NPT 0.1V | |
| SENSOR 300PSI 1/8NPT 0.1V | |
| SENSOR 30PSI 1/8NPT 0.1V | |
| SENSOR 500PSI 0.1V | |
| SENSOR 5PSI .063V | |
| SENSOR GAUGE 0-15 PSI | |
| SENSOR PRESSUR 1-5V 0-101KPA NPN | |
| SENSOR PRESSUR 1-5V 0-101KPA PNP | |
| SENSOR PRESSURE -101.3KPA GAUGE | |
| SENSOR PRESSURE -101KPA GAUGE | |
| SENSOR PRESSURE 1MPA GAUGE | |
| SENSR PRESSUR 1-5V -101-0KPA NPN | |
| SENSR PRESSUR 1-5V 0-14.6PSI NPN | |
| VACUUM A.D.RED.DIFF.1B |