TRANS NPN 25V 0.3A TO5
RF TRANSISTOR, NPN, 25V; Transistor Polarity:NPN; Collector Emitter Voltage Max:25V; Transition Frequency:-; Power Dissipation:150mW; Continuous Collector Current:300mA; No. of Pins:3Pins; DC Current Gain hFE Min:100hFE; MSL:- RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors |
| Product Number | NTE101 | 29C4413 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Rf Transistor, Npn, 25V; Transistor Polarity Nte Electronics |
| Packing Method | Bag | |
| IC(max) | 300 milliamps | |
| VCEO | 25 volts |