Bipolar (BJT) Transistor PNP 40V 1A 150MHz 500mW Surface Mount SOT-666
TRANS PNP 40V 1A SOT666
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | PBSS5140V,315-ND | PBSS5140V,315 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |