TRANS NPN 450V 6A TO220
BIPOLAR TRANSISTOR, NPN, 450V, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage Max:450V; Continuous Collector Current:15A; Power Dissipation:100W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:-RoHS Compliant: Yes
BIPOLAR TRANSISTOR, NPN, 450V, TO-220; TRANSISTOR POLARITY:NPN; COLLECTOR EMITTER VOLTAGE V(BR)CEO:450V; TRANSITION FREQUENCY FT:14MHZ; POWER DISSIPATION PD:100W; DC COLLECTOR CURRENT:15A; DC CURRENT GAIN HFE:32HFE; NO. OF PINS:3PINSROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | NTE2333 | 06M7389 | 18728444 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor, Npn, 450V, To-220; Transistor Polarity Nte Electronics | Transistor |
| Packing Method | Bag | ||
| IC(max) | 6000 milliamps | 15000 milliamps | |
| VCEO | 450 volts | 450 volts |