TRANS PNP 180V 2A TO220
TRANSISTOR, PNP, 180V, 2A, TO-220AB-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:180V; Continuous Collector Current:2A; Power Dissipation:20W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | NTE2577 | 31C3701 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Pnp, 180V, 2A, To-220Ab-3; Transistor Polarity Nte Electronics |
| Packing Method | Bag | |
| IC(max) | 2000 milliamps | |
| VCEO | 180 volts |