NTE Electronics, Inc. Bipolar Transistor, Npn, 120V, To-3; Transistor Polarity Nte Electronics NTE328

Description
BIPOLAR TRANSISTOR, NPN, 120V, TO-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:120V; Continuous Collector Current:25A; Power Dissipation:200W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Product Range:-; MSL:- RoHS Compliant: Yes
Description
BIPOLAR TRANSISTOR, NPN, 120V, TO-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:120V; Continuous Collector Current:25A; Power Dissipation:200W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Product Range:-; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor, Npn, 120V, To-3; Transistor Polarity Nte Electronics - 31C3926 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 120V, To-3; Transistor Polarity Nte Electronics
31C3926
Bipolar Transistor, Npn, 120V, To-3; Transistor Polarity Nte Electronics 31C3926
BIPOLAR TRANSISTOR, NPN, 120V, TO-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:120V; Continuous Collector Current:25A; Power Dissipation:200W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Product Range:-; MSL:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 120V, TO-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:120V; Continuous Collector Current:25A; Power Dissipation:200W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NTE328 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NTE328
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NTE328
TRANS NPN 120V 25A TO3

TRANS NPN 120V 25A TO3

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 31C3926 NTE328
Product Name Bipolar Transistor, Npn, 120V, To-3; Transistor Polarity Nte Electronics Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN
Package Type TO-3
IC(max) 25000 milliamps 25000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219448 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
 - BC850CE6359HTMA1 - Rochester Electronics
Specs
Package Type SOT23; SOT-23-3
View Details
2 suppliers
Single Bipolar Transistors - BC817-25/SNR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
3 suppliers