Acme Chip Technology Co., Limited Datasheets for Reed Switches
Reed switches are magnetically actuated switches. They are typically manufactured with two ferromagnetic reeds (contact blades), which are sealed in a glass capsule. In the presence of a magnet, the blades (contacts) close.
Reed Switches: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| HIGH POWER SMD-REED SWITCH | |
| LATCHING SMD REED SWITCH | |
| MACD-14 PI 10-20 AT | |
| MACD-14 PI 10-30 AT | |
| MACD-14 PI 20-30 AT | |
| MDSM-DTR 10-15 AT | |
| MICRO SMD REED SWITCH PITCH 8.9 | |
| MICRO SMD REED SWITCH | |
| MINIATURE REED SENSOR PITCH 15.2 | |
| MISM-7 10-15 B4MOD.5MM | |
| MISM-7 6-10 B4MOD.5MM | |
| MISM-7 8-12.5 B4MOD.5MM | |
| MISM-7 8-12.5 B4MOD | |
| MITI-7 P.I. 6-8 | |
| MITI-7 P.I. 8-12.5 | |
| REED SENSOR PITCH 17.78 MM | |
| REED SENSOR PITCH 20.32 MM | |
| REED SENSOR, 1 FORM A, SPST-NO | |
| REED SWITCH SPST CUSTOM | |
| REED SWITCH SPST-NO | |
| REED SWITCHES FOR. A-10MM-10W/10 | |
| REED SWITCHES FOR. A-15MM-10W/10 | |
| REED SWITCHES FOR. A-20MM-40W/20 | |
| REED SWITCHES FOR. A-5,33MM-0,25 | |
| REED SWITCHES FOR. C-14,5MM-3W/1 | |
| REED SWITCHES FOR. C-35MM-100W/5 | |
| STANDARD FORM C REED SWITCH | |
| STANDARD FORM C SWITCH | |
| STANDARD SMD REED SWITCH PITCH 1 | |
| STANDARD SMD REED SWITCH PITCH 8 | |
| STANDARD SMD REED SWITCH | |
| SWITCH MAGNETIC 250MA 30V | |
| SWITCH REED 7MM 10-15AT 10W SMD | |
| SWITCH REED 7MM 10-15AT 10W | |
| SWITCH REED 7MM 15-20AT 10W SMD | |
| SWITCH REED 7MM 6-10AT 10W SMD | |
| SWITCH REED 7MM 6-10AT 10W | |
| SWITCH REED CUSTOM | |
| SWITCH REED SPDT 180MA 120V | |
| SWITCH REED SPDT 1A 350V | |
| SWITCH REED SPDT 350MA 350V | |
| SWITCH REED SPDT 500MA 175V | |
| SWITCH REED SPDT | |
| SWITCH REED SPST 25-35AT 500MA 1 | |
| SWITCH REED SPST NO 1A 200V 0510 | |
| SWITCH REED SPST-NO 1.1A 140V | |
| SWITCH REED SPST-NO 1.1A 265V | |
| SWITCH REED SPST-NO 100MA 30V | |
| SWITCH REED SPST-NO 180MA 120V | |
| SWITCH REED SPST-NO 1A 1000V | |
| SWITCH REED SPST-NO 1A 200V | |
| SWITCH REED SPST-NO 2.1A 280V | |
| SWITCH REED SPST-NO 250MA 100V | |
| SWITCH REED SPST-NO 250MA 110V | |
| SWITCH REED SPST-NO 250MA 170V | |
| SWITCH REED SPST-NO 250MA 175V | |
| SWITCH REED SPST-NO 300MA 265V | |
| SWITCH REED SPST-NO 300MA 30V | |
| SWITCH REED SPST-NO 350MA 140V | |
| SWITCH REED SPST-NO 350MA 265V | |
| SWITCH REED SPST-NO 350MA 700V | |
| SWITCH REED SPST-NO 3A 10000V | |
| SWITCH REED SPST-NO 3A 7500V | |
| SWITCH REED SPST-NO 400MA 200V | |
| SWITCH REED SPST-NO 500MA 140V | |
| SWITCH REED SPST-NO 500MA 170V | |
| SWITCH REED SPST-NO 500MA 180V | |
| SWITCH REED SPST-NO 500MA 200V | |
| SWITCH REED SPST-NO 500MA 350V | |
| SWITCH REED SPST-NO 700MA 140V | |
| SWITCH REED SPST-NO 700MA 265V | |
| SWITCH REED SPST-NO 750MA 200V | |
| SWITCH REED SPST |
| Next >> |