TRANS NPN 100V 10A TO3PN
BIPOLAR TRANSISTOR, NPN, 100V, TO-218; Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:10A; Power Dissipation:80W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | NTE390 | 29C4570 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor, Npn, 100V, To-218; Transistor Polarity Nte Electronics |
| Packing Method | Bag | |
| IC(max) | 10000 milliamps | 10000 milliamps |
| VCEO | 100 volts | 100 volts |