NTE Electronics, Inc. Bjt, Pnp, 60V, 3A, To-202; Transistor Polarity Nte Electronics NTE187

Description
BJT, PNP, 60V, 3A, TO-202; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:3A; Power Dissipation:12.5W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:50MHz; MSL:- RoHS Compliant: Yes
Description
BJT, PNP, 60V, 3A, TO-202; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:3A; Power Dissipation:12.5W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:50MHz; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Bjt, Pnp, 60V, 3A, To-202; Transistor Polarity Nte Electronics - 29C5271 - Newark, An Avnet Company
Chicago, IL, United States
Bjt, Pnp, 60V, 3A, To-202; Transistor Polarity Nte Electronics
29C5271
Bjt, Pnp, 60V, 3A, To-202; Transistor Polarity Nte Electronics 29C5271
BJT, PNP, 60V, 3A, TO-202; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:3A; Power Dissipation:12.5W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:50MHz; MSL:- RoHS Compliant: Yes

BJT, PNP, 60V, 3A, TO-202; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:3A; Power Dissipation:12.5W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:50MHz; MSL:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NTE187 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NTE187
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NTE187
TRANS PNP 60V 3A TO202

TRANS PNP 60V 3A TO202

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 29C5271 NTE187
Product Name Bjt, Pnp, 60V, 3A, To-202; Transistor Polarity Nte Electronics Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP
Package Type TO-3; TO-202
IC(max) 3000 milliamps 3000 milliamps
VCEO 60 volts 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC817-25W/MIX-ND - DigiKey
Specs
Polarity NPN
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers
Bipolar Transistor Arrays, Pre-Biased - 448-BCR119SH6433XTMA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type 6-VSSOP, SC-88, SOT-363
View Details
3 suppliers
Bipolar Transistors - 1460479 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Sot-89
Number of units in IC 1
View Details
0.05A Bipolar Transistor - 283-CA3046 - ERSAELECTRONICS PTE. LTD.
View Details
3 suppliers