Acme Chip Technology Co., Limited Datasheets for Bipolar RF Transistors

Bipolar RF transistors consist of an N-type or P-type layer sandwiched between two layers of the opposite type. They are designed to handle high-power radio frequency (RF) signals in devices such as stereo amplifiers, radio transmitters, and television monitors.
Bipolar RF Transistors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14 15
Product Name Notes
1.2A, 30V, NPN
BIP T0220FP NPN SPECIAL
BJT TO92 300V NPN 0.625W 150C
COMPLEMENTARY NPN/PNP GENERAL PU
CONN D-SUB HD RCPT 62P VERT SLDR
CONN D-SUB HD RCPT 78P SLDR CUP
CONN D-SUB RCPT 37POS R/A SLDR
CONN D-SUB RCPT 50POS SLDR CUP
CONN D-SUB RCPT 50POS VERT SLDR
CONN D-SUB RCPT 7P PNL MNT SLDR
CONN D-SUB RCPT 9POS PNL MNT WW
CONN D-SUB RCPT 9POS R/A SLDR
CONN D-SUB RCPT 9POS SLDR CUP
CONN D-SUB RCPT 9POS VERT SLDR
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
DUAL NPN GENERAL PURPOSE SWITCHI
DUAL RH SMALL-SIGNAL BJT
GENERAL PURPOSE TRANSISTOR SOT23
GENERRAL-PURPOSE TRANSISTOR ARRA
GP TRANSISTOR NPN
HIGH-VOLTAGE/LARGE-C URRENT DARLI
IC SWITCH BIDIR TO-92
IC TRANSISTOR ARRAY SMD
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT
Interface
LM194H - MATCHED NPN TRANSISTORS
LYE16350XH - RF POWER TRANSISTOR
MINIBLOC TRANSISTOR
NPN TRANSISTORS, SOT-23
OTHERS
PNP TRANSISTORS, SOT-23
PNP/NPN EPITAXIAL PLANAR SILICON
POWER BIPOLAR TRANSISTOR, 50A, 6
POWER BIPOLAR TRANSISTOR
POWER TRANSISTOR 100 V, 3 A DUAL
RF POWER TRANSISTOR
RF TRANS NPN 12V 2GHZ TO92-3
RF TRANS NPN 15V 5GHZ 8SO
RF TRANS NPN 15V 5GHZ MACRO X
RF TRANS NPN 15V 800MHZ TO92-3
RF TRANS NPN 16V 470MHZ
RF TRANS NPN 16V 512MHZ M123
RF TRANS NPN 16V 870MHZ 8SO
RF TRANS NPN 20V 1.09GHZ M115
RF TRANS NPN 20V 1.09GHZ M220
RF TRANS NPN 20V 150MHZ SC70-3
RF TRANS NPN 20V 8SO
RF TRANS NPN 25V 1.15GHZ M220
RF TRANS NPN 25V 650MHZ TO92-3
RF TRANS NPN 25V 800MHZ SOT23-3
RF TRANS NPN 25V 860MHZ M156
RF TRANS NPN 3.5V 1.15GHZ M115
RF TRANS NPN 35V 136MHZ M135
RF TRANS NPN 35V 175MHZ M135
RF TRANS NPN 45V 1.15GHZ M105
RF TRANS NPN 4V 16GHZ DIE
RF TRANS NPN 55V 1.215GHZ M218
RF TRANS NPN 60V 1.09GHZ 55AW
RF TRANS NPN 65V 1.09GHZ 55CX
RF TRANS NPN 65V 1.09GHZ M112
RF TRANS NPN 65V 1.09GHZ M216
RF TRANS NPN 65V 1.15GHZ M105
RF TRANS NPN 65V 1.15GHZ M115
RF TRANS NPN 65V 1.15GHZ M218
RF TRANS NPN 65V 1.215GHZ M138
RF TRANS NPN 65V 1.215GHZ M216
RF TRANS NPN 70V 1.09GHZ 55AW
RF TRANS NPN 8V 16GHZ 4MCPH
RF TRANS PNP 20V 600MHZ SOT23-3
RF TRANS PNP 20V 600MHZ TO92-3
RF TRNS NPN 16V 175MHZ PWR MACRO
RH DUAL - SMALL-SIGNAL BJT
RH POWER BJT
RH SMALL-SIGNAL BJT
SMALL SIGNAL BIPOLAR TRANSISTOR
SMALL-SIGNAL BJT
SOT-363, TRANSISTOR
SS HI VOLTAGE TRANSISTOR SOT23 T
SS T092 GP XSTR NPN SPCL
SS T092 GP XSTR PNP 80V
TRANS 2NPN 40V 0.2A SC88
TRANS 2NPN 40V 0.6A SOT563
TRANS 2NPN 500MA 15V TO78-6
TRANS 2NPN 50MA 12V TO78-6
TRANS 2NPN 50MA 15V TO78-6
TRANS 2PNP 40V 0.6A SOT363
TRANS 2PNP 600MA 60V TO78-6
TRANS DARLINGTON NPN 0.5A
TRANS DARLINGTON NPN 50V 0.5A
TRANS GP BJT PNP 50V 0.2A 3-PIN
TRANS NPN 100V 10A DPAK
TRANS NPN 100V 6A DPAK
TRANS NPN 120V 0.2A TO92-3
TRANS NPN 12V 1.5GHZ TO92
TRANS NPN 140V 0.6A SOT23-3
TRANS NPN 140V 0.6A SOT23
TRANS NPN 15V 0.05A TO92
TRANS NPN 15V 0.2A SOT23-3
TRANS NPN 15V 0.2A SOT23
TRANS NPN 15V 0.2A TO92
TRANS NPN 15V 0.3A TO92
TRANS NPN 15V 200MA
TRANS NPN 15V TO-92
TRANS NPN 160V 0.6A SOT23-3
TRANS NPN 160V 0.6A SOT23
TRANS NPN 200V 0.1A TO92-3
TRANS NPN 200V 0.5A TO92
TRANS NPN 20V 0.6A TO92-3
TRANS NPN 20V 1A TO92
TRANS NPN 25V 0.1A SOT23-3
TRANS NPN 25V 0.1A TO92-3
TRANS NPN 25V 0.1A TO92
TRANS NPN 25V 0.2A TO92
TRANS NPN 25V 0.5A SOT23
TRANS NPN 25V 0.5A TO92
TRANS NPN 25V 1A TO92
TRANS NPN 300V 0.15A SC70-3
TRANS NPN 300V 0.1A TO92-3
TRANS NPN 300V 0.2A SOT323
TRANS NPN 300V 0.3A SOT23-3
TRANS NPN 300V 0.5A SOT23-3
TRANS NPN 300V 0.5A SOT23
TRANS NPN 300V 0.5A TO92-3
TRANS NPN 300V 0.5A TO92
TRANS NPN 30V 0.2A TO92-3
TRANS NPN 30V 0.6A TO92
TRANS NPN 30V 0.7A SC74
TRANS NPN 350V 0.1A SOT23-3
TRANS NPN 400V 0.2A TO92
TRANS NPN 400V 0.3A SOT23
TRANS NPN 400V 0.3A TO92
TRANS NPN 400V 0.8A TO92
TRANS NPN 400V 1.5A TO126
TRANS NPN 400V 1.5A TO251
TRANS NPN 400V 1.5A TO92
TRANS NPN 400V 1A DPAK
TRANS NPN 400V 1A TO126
TRANS NPN 400V 4A TO220AB
TRANS NPN 400V 8A ITO220AB
TRANS NPN 400V 8A TO220AB
TRANS NPN 40V 0.1A TO92-3
TRANS NPN 40V 0.2A 3DFN
TRANS NPN 40V 0.2A DFN1006-3
TRANS NPN 40V 0.2A SOT23-3
TRANS NPN 40V 0.2A SOT23
TRANS NPN 40V 0.2A SOT323
TRANS NPN 40V 0.6A SOT-23
TRANS NPN 40V 0.6A SOT23-3
TRANS NPN 40V 0.6A SOT23
TRANS NPN 40V 0.6A SOT323
TRANS NPN 40V 0.6A SOT523
TRANS NPN 40V 0.6A TO92
TRANS NPN 40V 1A SOT23-3
TRANS NPN 40V 1A TO92-3
TRANS NPN 40V 1A TO92
TRANS NPN 420V 4A ITO220AB
TRANS NPN 45V 0.1A SOT23
TRANS NPN 45V 0.1A TO92-3
TRANS NPN 45V 0.2A TO92
TRANS NPN 45V 4A DPAK
TRANS NPN 50V 0.2A TO92
TRANS NPN 50V 2A DPAK
TRANS NPN 60V 0.5A SOT23-3
TRANS NPN 60V 0.5A SOT23
TRANS NPN 60V 0.5A SOT323
TRANS NPN 60V 0.5A TO92-3
TRANS NPN 60V 0.5A TO92
TRANS NPN 60V 0.8A TO92-3
TRANS NPN 60V 10A TO220AB
TRANS NPN 60V 2A TO92
TRANS NPN 80V 0.5A SOT23-3
TRANS NPN 80V 0.5A SOT23
TRANS NPN 80V 0.5A SOT323
TRANS NPN 80V 0.5A TO92-3
TRANS NPN 80V 0.5A TO92
TRANS NPN DARL 100V 0.8A TO92-3
TRANS NPN DARL 100V 2A TO126
TRANS NPN DARL 20V 1.2A TO92-3
TRANS NPN DARL 20V TO92
TRANS NPN DARL 30V 0.3A SOT23-3
TRANS NPN DARL 30V 0.5A TO92-3
TRANS NPN DARL 30V 0.5A TO92
TRANS NPN DARL 30V 1.2A SOT23-3
TRANS NPN DARL 30V 1.2A TO92-3
TRANS NPN DARL 30V 1A TO92
TRANS NPN DARL 40V 0.5A SOT23-3
TRANS NPN DARL 40V 0.5A SOT323
TRANS NPN DARL 40V 1A TO92
TRANS NPN DARL 50V 1A TO92
TRANS NPN DARL 60V 0.8A TO92-3
TRANS NPN DARL 80V 0.5A SOT23-3
TRANS NPN DARL 80V 0.8A TO92-3
TRANS NPN DARL 90V 0.5A TO92
TRANS NPN DARL SS 60V TO92
TRANS NPN SS 40V 0.2A SC88
TRANS NPN VHF/UHF SS 25V TO92
TRANS NPN/PNP 160V/150V SOT363
TRANS NPN/PNP 50V 3A 6MPT
TRANS PNP 100V 0.2A TO92-3
TRANS PNP 100V 6A DPAK
TRANS PNP 12V 0.2A SOT23-3
TRANS PNP 150V 0.5A SOT23-3
TRANS PNP 150V 0.6A SOT23-3
TRANS PNP 150V 0.6A SOT23
TRANS PNP 200V 0.5A TO92-3
TRANS PNP 200V 0.5A TO92
TRANS PNP 20V 6A DFN2020-3
TRANS PNP 25V 0.1A TO92
TRANS PNP 25V 0.5A SOT23
TRANS PNP 25V 0.5A TO92-3
TRANS PNP 25V 0.8A TO92
TRANS PNP 25V 1.5A SOT23
TRANS PNP 25V 1A TO92-3
TRANS PNP 300V 0.1A TO92-3
TRANS PNP 300V 0.2A SOT23-3
TRANS PNP 300V 0.3A TO92
TRANS PNP 300V 0.5A SC70-3
TRANS PNP 300V 0.5A SOT23-3
TRANS PNP 300V 0.5A SOT23
TRANS PNP 300V 0.5A TO92-3
TRANS PNP 300V 0.5A TO92
TRANS PNP 350V 0.5A SOT23-3
TRANS PNP 40V 0.05A TO92
TRANS PNP 40V 0.1A TO92-3
TRANS PNP 40V 0.2A DFN1006-3
TRANS PNP 40V 0.2A SOT23-3
TRANS PNP 40V 0.2A SOT23
TRANS PNP 40V 0.2A SOT323
TRANS PNP 40V 0.6A SOT23-3
TRANS PNP 40V 0.6A TO92
TRANS PNP 40V 0.8A TO92-3
TRANS PNP 40V 1A TO92
TRANS PNP 40V 2A TO92
TRANS PNP 45V 0.5A SOT23-3
TRANS PNP 60V 0.5A SOT23
TRANS PNP 60V 0.5A TO92-3
TRANS PNP 60V 0.5A TO92
TRANS PNP 60V 0.6A SOT-23
TRANS PNP 60V 0.6A SOT323
TRANS PNP 60V 0.6A TO92
TRANS PNP 60V 10A TO220AB
TRANS PNP 60V 2A TO92
TRANS PNP 60V 60A TO204
TRANS PNP 80V 0.5A SOT23-3
TRANS PNP 80V 0.5A SOT23
TRANS PNP 80V 0.5A TO92-3
TRANS PNP 80V 0.5A TO92
TRANS PNP DARL 30V 0.5A TO92
TRANS PNP DARL 30V 1.2A TO92-3
TRANS PNP DARL 40V 0.5A TO92
TRANS PNP DARL 60V 1.2A TO92-3
TRANS PNP DARL 80V 4A TO126-3
TRANS PNP SS GP 60V TO92
TRANS PREBIAS NPN 50V SOT23-3
TRANS PREBIAS PNP 50V SOT23-3
TRANS PREBIAS
TRANSISTOR DUAL TO78
TRANSISTOR TO-92
TRANSISTOR; DUAL NPNX2; MPT6 PKG
TRANSISTOR

<< Prev Next >>