Acme Chip Technology Co., Limited Datasheets for I/Q Modulators and I/Q Demodulators

I/Q modulators and I/Q demodulators change the amplitude, frequency, or phase of a carrier signal in order to transmit information. I/Q modulators split an incoming data stream into its in-phase (I) and quadrature (Q) components, mix the resulting signals with local oscillators that are 90º apart in phase, and then combine the outputs vectorially in a 0º mixer.
I/Q Modulators and I/Q Demodulators: Learn more

Product Name Notes
300-MHz to 4-GHz Quadrature Modulator
300MHz to 4GHz Quadrature Modulator
350 MHz to 4.0 GHz Quadrature Modulator, 1.5V common-mode voltage
350 MHz to 4.0 GHz Quadrature Modulator, 3.3V common-mode voltage