NTE Electronics, Inc. Transistor, Npn, 75V, 5A, To-220; Transistor Polarity Nte Electronics NTE235

Description
TRANSISTOR, NPN, 75V, 5A, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage Max:75V; Continuous Collector Current:5A; Power Dissipation:1.2W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:150MHz RoHS Compliant: Yes
Description
TRANSISTOR, NPN, 75V, 5A, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage Max:75V; Continuous Collector Current:5A; Power Dissipation:1.2W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:150MHz RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transistor, Npn, 75V, 5A, To-220; Transistor Polarity Nte Electronics - 31C3566 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 75V, 5A, To-220; Transistor Polarity Nte Electronics
31C3566
Transistor, Npn, 75V, 5A, To-220; Transistor Polarity Nte Electronics 31C3566
TRANSISTOR, NPN, 75V, 5A, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage Max:75V; Continuous Collector Current:5A; Power Dissipation:1.2W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:150MHz RoHS Compliant: Yes

TRANSISTOR, NPN, 75V, 5A, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage Max:75V; Continuous Collector Current:5A; Power Dissipation:1.2W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:150MHz RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NTE235 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NTE235
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NTE235
RF TRANS NPN 75V 150MHZ TO220

RF TRANS NPN 75V 150MHZ TO220

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transistors Bipolar RF Transistors
Product Number 31C3566 NTE235
Product Name Transistor, Npn, 75V, 5A, To-220; Transistor Polarity Nte Electronics Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Transistor Type Transistor, Npn, 75V, 5A, To-220; Transistor Polarity Nte Electronics
Polarity NPN
Package Type TO-3; TO-220
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1220643 - RS Components, Ltd.
Specs
Polarity PNP
Package Type Sot-89
Number of units in IC 1
View Details
20 V, 2 A PNP medium power transistors - BC69-16PA,115 - Nexperia B.V.
Specs
Package Type SOT1061
View Details
7 suppliers
5 - 300 MHz, 35 dB, 12 V, Si BJT Reverse MCM - QPA5368 - Qorvo
Specs
Transistor Technology / Material Silicon
Package Type SMD / 20 pin
Power Gain 35.6 dB
View Details