NTE Electronics, Inc. Darlington Transistor, Pnp, -80V, To-3; Transistor Polarity Nte Electronics NTE246

Description
DARLINGTON TRANSISTOR, PNP, -80V, TO-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:10A; Power Dissipation:150W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:-RoHS Compliant: Yes
Description
DARLINGTON TRANSISTOR, PNP, -80V, TO-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:10A; Power Dissipation:150W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Darlington Transistor, Pnp, -80V, To-3; Transistor Polarity Nte Electronics - 29C4509 - Newark, An Avnet Company
Chicago, IL, United States
Darlington Transistor, Pnp, -80V, To-3; Transistor Polarity Nte Electronics
29C4509
Darlington Transistor, Pnp, -80V, To-3; Transistor Polarity Nte Electronics 29C4509
DARLINGTON TRANSISTOR, PNP, -80V, TO-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:10A; Power Dissipation:150W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:-RoHS Compliant: Yes

DARLINGTON TRANSISTOR, PNP, -80V, TO-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:10A; Power Dissipation:150W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:-RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NTE246 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NTE246
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NTE246
TRANS PNP DARL 80V 10A TO3

TRANS PNP DARL 80V 10A TO3

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Darlington Transistors Bipolar RF Transistors
Product Number 29C4509 NTE246
Product Name Darlington Transistor, Pnp, -80V, To-3; Transistor Polarity Nte Electronics Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP
VCEO 80 volts 80 volts
IC(max) 10000 milliamps 10000 milliamps
Unlock Full Specs
to access all available technical data