NTE Electronics, Inc. Bipolar Transistor, Pnp, -100V, To-218; Transistor Polarity Nte Electronics NTE391

Description
BIPOLAR TRANSISTOR, PNP, -100V, TO-218; Transistor Polarity:PNP; Collector Emitter Voltage Max:100V; Continuous Collector Current:10A; Power Dissipation:80W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:-RoHS Compliant: Yes
Description
BIPOLAR TRANSISTOR, PNP, -100V, TO-218; Transistor Polarity:PNP; Collector Emitter Voltage Max:100V; Continuous Collector Current:10A; Power Dissipation:80W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor, Pnp, -100V, To-218; Transistor Polarity Nte Electronics - 31C3990 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -100V, To-218; Transistor Polarity Nte Electronics
31C3990
Bipolar Transistor, Pnp, -100V, To-218; Transistor Polarity Nte Electronics 31C3990
BIPOLAR TRANSISTOR, PNP, -100V, TO-218; Transistor Polarity:PNP; Collector Emitter Voltage Max:100V; Continuous Collector Current:10A; Power Dissipation:80W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:-RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -100V, TO-218; Transistor Polarity:PNP; Collector Emitter Voltage Max:100V; Continuous Collector Current:10A; Power Dissipation:80W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:-RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NTE391 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NTE391
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NTE391
TRANS PNP 100V 10A TO3PN

TRANS PNP 100V 10A TO3PN

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 31C3990 NTE391
Product Name Bipolar Transistor, Pnp, -100V, To-218; Transistor Polarity Nte Electronics Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP
Package Type TO-3
IC(max) 10000 milliamps 10000 milliamps
Unlock Full Specs
to access all available technical data