RF Transistor PNP 20V 50mA 600MHz 225mW Surface Mount SOT-23-3
RF TRANS PNP 20V 600MHZ SOT-23-3
RF TRANS PNP 20V 600MHZ SOT-23-3
SOT-23 PNP TRANSISTOR 20V
SOT-23 PNP TRANSISTOR 20V
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 488-NSVMMBTH81LT3GTR-ND | NSVMMBTH81LT3G | NSVMMBTH81LT3G |
| Product Name | Bipolar RF Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar RF Transistors |
| Polarity | PNP | PNP; PNP | |
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | |
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||
| VCEO | 20 volts | 20 volts |