NTE Electronics, Inc. Discrete Semiconductor Products - Transistors - Bipolar (BJT) NTE272

Description
TRANS NPN DARL 40V 2A TO202N
Description
TRANS NPN DARL 40V 2A TO202N

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NTE272 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NTE272
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NTE272
TRANS NPN DARL 40V 2A TO202N

TRANS NPN DARL 40V 2A TO202N

Supplier's Site
Transistor - 18743471 - Radwell International
Willingboro, NJ, United States
Transistor
18743471
Transistor 18743471
DARLINGTON TRANSISTOR, NPN, 40V; TRANSISTOR POLARITY:NPN; COLLECTOR EMITTER VOLTAGE V(BR)CEO:40V; TRANSITION FREQUENCY FT:-; POWER DISSIPATION PD:1W; DC COLLECTOR CURRENT:2A; DC CURRENT GAIN HFE:65000HFE; NO. OF PINS:3PINS; MSL:-. FREE 2 YEAR RADWELL WARRANTY

DARLINGTON TRANSISTOR, NPN, 40V; TRANSISTOR POLARITY:NPN; COLLECTOR EMITTER VOLTAGE V(BR)CEO:40V; TRANSITION FREQUENCY FT:-; POWER DISSIPATION PD:1W; DC COLLECTOR CURRENT:2A; DC CURRENT GAIN HFE:65000HFE; NO. OF PINS:3PINS; MSL:-. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Darlington Transistor, Npn, 40V; Transistor Polarity Nte Electronics - 29C4519 - Newark, An Avnet Company
Chicago, IL, United States
Darlington Transistor, Npn, 40V; Transistor Polarity Nte Electronics
29C4519
Darlington Transistor, Npn, 40V; Transistor Polarity Nte Electronics 29C4519
DARLINGTON TRANSISTOR, NPN, 40V; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:2A; Power Dissipation:1W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:-; MSL:- RoHS Compliant: Yes

DARLINGTON TRANSISTOR, NPN, 40V; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:2A; Power Dissipation:1W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:-; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Radwell International Newark, An Avnet Company
Product Category Bipolar RF Transistors RF Transistors Darlington Transistors
Product Number NTE272 18743471 29C4519
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor Darlington Transistor, Npn, 40V; Transistor Polarity Nte Electronics
Packing Method Bag
IC(max) 2000 milliamps 2000 milliamps
VCEO 40 volts 40 volts
Unlock Full Specs
to access all available technical data