Manufacturer: NTE
Win Source Part Number: 1232469-NTE2430
Manufacturer Homepage: www.nteinc.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
TRANS NPN 350V 1A SOT89
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors |
| Product Number | 1232469-NTE2430 | NTE2430 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - NTE2430 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT3 |