Ampleon TRANSISTORS - Transistors - FETs, MOSFETs - RF - MZ0912B50Y,114 MZ0912B50Y,114

Description
Manufacturer: Ampleon USA Inc. Win Source Part Number: 790406-MZ0912B50Y,11 4 Packaging: Tray Package: SOT-443A Mounting: SMD Power - Max: 150W Gain: 8dB Transistor Type: NPN Frequency - Transition: 1.215GHz Part Status: Obsolete(EOL) Categories: Discrete Semiconductor Products Manufacturer Package: CDFM2 Current - Collector (Ic) (Maximum): 3A Voltage - Collector Emitter Breakdown (Maximum): 20V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Ampleon USA Inc. Win Source Part Number: 790406-MZ0912B50Y,11 4 Packaging: Tray Package: SOT-443A Mounting: SMD Power - Max: 150W Gain: 8dB Transistor Type: NPN Frequency - Transition: 1.215GHz Part Status: Obsolete(EOL) Categories: Discrete Semiconductor Products Manufacturer Package: CDFM2 Current - Collector (Ic) (Maximum): 3A Voltage - Collector Emitter Breakdown (Maximum): 20V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MZ0912B50Y,114 - 790406-MZ0912B50Y,114 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MZ0912B50Y,114
790406-MZ0912B50Y,114
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MZ0912B50Y,114 790406-MZ0912B50Y,114
Manufacturer: Ampleon USA Inc. Win Source Part Number: 790406-MZ0912B50Y,11 4 Packaging: Tray Package: SOT-443A Mounting: SMD Power - Max: 150W Gain: 8dB Transistor Type: NPN Frequency - Transition: 1.215GHz Part Status: Obsolete(EOL) Categories: Discrete Semiconductor Products Manufacturer Package: CDFM2 Current - Collector (Ic) (Maximum): 3A Voltage - Collector Emitter Breakdown (Maximum): 20V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Ampleon USA Inc.
Win Source Part Number: 790406-MZ0912B50Y,114
Packaging: Tray
Package: SOT-443A
Mounting: SMD
Power - Max: 150W
Gain: 8dB
Transistor Type: NPN
Frequency - Transition: 1.215GHz
Part Status: Obsolete(EOL)
Categories: Discrete Semiconductor Products
Manufacturer Package: CDFM2
Current - Collector (Ic) (Maximum): 3A
Voltage - Collector Emitter Breakdown (Maximum): 20V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MZ0912B50Y,114 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MZ0912B50Y,114
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MZ0912B50Y,114
RF TRANS NPN 20V 1.215GHZ CDFM2

RF TRANS NPN 20V 1.215GHZ CDFM2

Supplier's Site
Bipolar RF Transistors - MZ0912B50Y,114 - ODG (Origin Data Global)
Shenzhen, China
Bipolar RF Transistors
MZ0912B50Y,114
Bipolar RF Transistors MZ0912B50Y,114
RF TRANS NPN 20V 1.215GHZ CDFM2

RF TRANS NPN 20V 1.215GHZ CDFM2

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 790406-MZ0912B50Y,114 MZ0912B50Y,114 MZ0912B50Y,114
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - MZ0912B50Y,114 Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar RF Transistors
Polarity NPN NPN; NPN
Package Type SOT3 SOT-443A
Packing Method Tray; Tray Tray
Power Gain 8 dB 8 dB
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 100 mA NPN general-purpose transistor - BC847CQC-QZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) 100 milliamps
VCEO 45 volts
View Details
4 suppliers
Bipolar Transistors - 2156644P - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; SOT-223
View Details