TRANS NPN 300V 1A TO66
TRANSISTOR, NPN, 300V; Transistor Polarity:NPN; Collector Emitter Voltage Max:300V; Continuous Collector Current:1A; Power Dissipation:20W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:10MHz; MSL:- RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | NTE124 | 42M2401 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Npn, 300V; Transistor Polarity Nte Electronics |
| Packing Method | Bag | |
| IC(max) | 1000 milliamps | |
| VCEO | 300 volts |