NTE Electronics, Inc. Discrete Semiconductor Products - Transistors - Bipolar (BJT) NTE2341

Description
TRANS NPN DARL 80V 1A TO92
Description
TRANS NPN DARL 80V 1A TO92

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NTE2341 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NTE2341
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NTE2341
TRANS NPN DARL 80V 1A TO92

TRANS NPN DARL 80V 1A TO92

Supplier's Site
Bipolar Transistor, Npn, 80V; Transistor Polarity Nte Electronics - 31C3562 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 80V; Transistor Polarity Nte Electronics
31C3562
Bipolar Transistor, Npn, 80V; Transistor Polarity Nte Electronics 31C3562
BIPOLAR TRANSISTOR, NPN, 80V; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:1A; Power Dissipation:800mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:200MHz RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 80V; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:1A; Power Dissipation:800mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:200MHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number NTE2341 31C3562
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistor, Npn, 80V; Transistor Polarity Nte Electronics
Packing Method Bag
IC(max) 1000 milliamps 1000 milliamps
VCEO 80 volts 80 volts
Polarity NPN
Unlock Full Specs
to access all available technical data