Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 225mW Surface Mount SOT-23-3 (TO-236)
TRANS PNP 45V 0.5A SOT23-3
TRANS PNP 45V 0.5A SOT23-3
TRANS PNP 45V 0.5A SOT23-3
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 488-NSVBCH807-40LT1GTR-ND | NSVBCH807-40LT1G |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | |
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | AEC-Q101 |
| Transistor Grade / Operating Range | Automotive |