Acme Chip Technology Co., Limited Datasheets for IC Switching Voltage Regulators
IC switching voltage regulators are integrated circuits (ICs) that store energy in an inductor, transformer, or capacitor and then use this storage device to transfer energy from the input to the output in discrete packets over a low-resistance switch.
IC Switching Voltage Regulators: Learn more
| Product Name | Notes |
|---|---|
| 1A, 2000KHZ PDSO8 | |
| 5V 1A 2.25MHz Step-Down DC-DC | |
| 5V 600mA 1.2MHz Step-Down DC-DC | |
| 60V 5A COT SWITCHING REGULATOR W | |
| 60V 5A PWM SWITCHING REGULATOR W | |
| AS1384A WLP LF T&R | |
| DC-DC CONVERTER, 2.5V TO 40V | |
| DUAL SWITCHING CONTROLLER | |
| FIXED VOLTAGE DC-DC CONVERTER | |
| IC AMP CLASS | |
| IC ANALOG SUPERVISOR 16SSOP | |
| IC DC DC CONVERTER | |
| IC POWER MANAGEMENT 20TSSOP | |
| IC POWER MANAGEMENT 24SSOP | |
| IC POWER MANAGEMENT 48LQFP | |
| IC POWER SUPPLY MONITOR 16SSOP | |
| IC PWM CONTROLLER 48QFN | |
| IC REG BUCK ADJ 1A TSOT23-6 | |
| IC REG BUCK ADJ 3A SYNC | |
| IC REG BUCK ADJUSTABLE 1.5A | |
| IC REG BUCK ADJUSTABLE 5A 20BGA | |
| IC REG BUCK BOOST 20WLCSP | |
| IC REG CONVERTER SSOP | |
| IC REG CTRLR BUCK 14SOIC | |
| IC REG | |
| IC REGULATOR 64LQFP | |
| IC REGULATOR SSOP | |
| IC REGULATOR | |
| IC | |
| IGBT 430V, 200A | |
| IGBTS FOR STROBE, 400V, 150A, N | |
| INFRA 2OUT/2PH DIGITAL CONTROLLE | |
| Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | |
| ISL6526AIRZ-TS2462S | |
| ISL80019IRZ-T7AR5194 | |
| ISL8018IRAJZ-TS2490 | |
| ISL8025IRTAZT7AR5194 | |
| ISL8036IRZ-T7AR5194 | |
| ISL8130IRZ-T7AR5194 | |
| ISL85003FRZ-T7AR5194 | |
| ISL85410FRZ-T7AR5194 | |
| ISL85413FRTZT7AR5726 | |
| ISL85415FRZ-TKR5194 | |
| LOW SPEED SWITCHING | |
| LOW VOLTAGE DC/DC CONVERTER | |
| MICROPROCESSOR CORE VOLTAGE REG | |
|
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators -- ZSPM4012BA1W15
|
PQFN / 16 / 3X3MM# G1 T&R - 7 |
| PQFN / 24 / 4X4MM# G1 - TAPE&REE | |
| PQFN / 24 / 4X4MM# SF - TRAY | |
| PQFN / 28 / 4X4MM# G1 - TAPE&REE | |
| PQFN / 32 / 5X5MM# G1 - TAPE&REE | |
| SINGLE PHASE FULL DIGI DC/DC CON | |
| STEP UP DC DC CONVERTER | |
| SUZUKI DPU 12-VFQFPN | |
| SWITCHING CONTROLLER | |
| WAFER (UNSAWN) - BOX |