NTE Electronics, Inc. Discrete Semiconductor Products - Transistors - Bipolar (BJT) NTE192

Description
TRANS NPN 50V 0.5A TO92HS
Description
TRANS NPN 50V 0.5A TO92HS

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NTE192 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NTE192
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NTE192
TRANS NPN 50V 0.5A TO92HS

TRANS NPN 50V 0.5A TO92HS

Supplier's Site
Bipolar Transistor, Npn, 50V, To-92; Transistor Polarity Nte Electronics - 31C3409 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 50V, To-92; Transistor Polarity Nte Electronics
31C3409
Bipolar Transistor, Npn, 50V, To-92; Transistor Polarity Nte Electronics 31C3409
BIPOLAR TRANSISTOR, NPN, 50V, TO-92; Transistor Polarity:NPN; Collector Emitter Voltage Max:50V; Continuous Collector Current:500mA; Power Dissipation:900mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:-RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 50V, TO-92; Transistor Polarity:NPN; Collector Emitter Voltage Max:50V; Continuous Collector Current:500mA; Power Dissipation:900mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number NTE192 31C3409
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistor, Npn, 50V, To-92; Transistor Polarity Nte Electronics
Packing Method Bag
IC(max) 500 milliamps 500 milliamps
VCEO 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1222838 - RS Components, Ltd.
Specs
Polarity PNP
Package Type Sot-89
Number of units in IC 1
View Details
60 V, 1 A PNP medium power transistors - BC52-16PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
4 suppliers
60V 0.5A SOT23 Bipolar Transistor - 276-BCV47E6433HTMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
VCEO 60 volts
View Details
5 suppliers