Acme Chip Technology Co., Limited Datasheets for Varactor Diodes
Varactor diodes are p-n junction diodes that are designed to act as a voltage controlled capacitance when operated under reverse bias.
Varactor Diodes: Learn more
| Product Name | Notes |
|---|---|
| COM GAAS VARACTOR-PKG, 0805-2X | |
| COM GAAS VARACTOR-PKG, P55-1 | |
| DIODE UHF VAR CAP 32V SOD523 | |
| DIODE VAR CAP DUAL 33PF SOT23-3 | |
| DIODE VAR CAP DUAL 47PF SOT23-3 | |
| DIODE VAR CAPACITANCE SOT23-3 | |
| DIODE VARACTOR 10V ESC | |
| DIODE VARACTOR 10V SINGLE ESC | |
| DIODE VARACTOR 12V 100MA SOT23-3 | |
| DIODE VARACTOR 12V 150Q SOD-523 | |
| DIODE VARACTOR 12V SOD323 | |
| DIODE VARACTOR 25V 15PF SOD-523 | |
| DIODE VARACTOR 25V 22PF SOD-523 | |
| DIODE VARACTOR 25V SOD323 | |
| DIODE VARACTOR LV 250Q SOD-523 | |
| DIODE VARIABLE CAP SOT23-3 | |
| DIODE,COM, VARACTOR, GAAS-CHIP | |
| GAAS TVAR NON HERMETIC FLIP CHIP | |
| SI SRD HERMETIC PILL | |
| SI TVAR HERMETIC GLASS AXIAL | |
| SI TVAR HERMETIC PILL | |
| SI TVAR NON HERMETIC CHIP | |
| SI TVAR NON HERMETIC MICROSTRIP | |
| SI TVAR NON HERMETIC MMSM | |
| SI TVAR NON HERMETIC PLASTIC SMT | |
| VARACTOR DIODE,GAAS,HYPERABRU PT, | |
| VARACTOR DIODE,HYPER,MGV-075- 10 | |
| VARIABLE CAPACITANCE DIODE, VERY | |
| VARIABLE CAPACITANCE DIODE |